EN
  • EN
  • DE

STPS30L120CTN

Part No STPS30L120CTN
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1221+
Reference case TO-220
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 742122-STPS30L120CTN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STPS30L120CTN CAD Model

Description

STPS30L120CTN - Dual Schottky Rectifier

The STPS30L120CTN is a state-of-the-art dual Schottky rectifier designed by STMicroelectronics, a leader in semiconductor solutions. This high-performance component is engineered to meet the demands of modern power supply applications, offering a robust and efficient solution for voltage rectification. The STPS30L120CTN is housed in a TO-220AB package, known for its reliability and ease of mounting on printed circuit boards.

Key Features

  • High Junction Temperature: Capable of operating at a junction temperature range of -40°C to +150°C, the STPS30L120CTN can withstand extreme conditions, making it suitable for a wide range of applications.
  • Low Forward Voltage Drop: With a low forward voltage drop, this component ensures high efficiency, which is crucial for energy-sensitive designs.
  • High Surge Current Capability: The device is designed to handle high surge currents, providing reliable performance during transient conditions.
  • Dual Center Tap Configuration: The dual diode arrangement with a center tap provides flexibility in implementation, allowing for use in both single and multi-phase rectification circuits.

Applications

The versatility of the STPS30L120CTN makes it an ideal choice for a multitude of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High-frequency DC/DC converters
  • Free-wheeling diodes
  • Reverse battery protection
  • Automotive applications

Technical Specifications

The STPS30L120CTN boasts impressive technical specifications:

  • Forward Current: Up to 30A (15A per diode)
  • Repetitive Peak Reverse Voltage (VRRM): 120V
  • Forward Voltage (VF) at IF: 0.69V typical at 15A
  • Power Dissipation: High power dissipation capability for robust performance

Quality and Environmental Compliance

STMicroelectronics is committed to delivering high-quality products that adhere to the strictest environmental standards. The STPS30L120CTN is no exception, complying with RoHS and REACH regulations, ensuring minimal environmental impact and safe usage in electronic equipment.

In conclusion, the STPS30L120CTN from STMicroelectronics is an exceptional choice for designers looking for a reliable, high-efficiency dual Schottky rectifier. Its robust design, combined with its high performance and compliance with environmental standards, makes it suitable for a wide array of power management applications.

You May Also Be Interested in

Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1600V 95A TO-240AA
Need more? Email Us
Diotec Semiconductor AG
DIODE ARR SCHOT 40V 200MA SOT233
Lowest to $0.1456
Sensata-Crydom
DIODE MODULE GP 400V 40A MODULE
Need more? Email Us
Vishay
DIODE MODULE GP 400V 50A ADDAPAK
Need more? Email Us
Comchip Technology
DIODE ARRAY GP 80V 100MA SOT-363
Need more? Email Us
Nexperia USA Inc.
DIODE ARR SCHOTTKY 30V TO-236AB
Lowest to $0.3493

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1769 $58.8450
120+ $0.9656 $115.8720
190+ $0.9356 $177.7640
260+ $0.9055 $235.4300
330+ $0.8755 $288.9150
445+ $0.7854 $349.5030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess