EN
  • EN
  • DE

STPS30S45CT

Part No STPS30S45CT
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 347746-STPS30S45CT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STPS30S45CT CAD Model

Description

STPS30S45CT Power Schottky Rectifier

The STPS30S45CT is a high-performance Schottky rectifier produced by STMicroelectronics, a leader in the semiconductor industry. This robust rectifier is designed to suit a wide array of applications, particularly in the power management domain. It is well-suited for use in switch-mode power supplies, high-frequency DC/DC converters, freewheeling diodes, OR-ing diodes, reverse battery protection, and other power switching applications.

Constructed with STMicroelectronics' advanced Schottky barrier technology, the STPS30S45CT is optimized for low forward voltage drop without compromising its ability to handle high surge currents. This characteristic makes it an efficient choice for systems where power efficiency is paramount. The device features a dual center tap configuration enclosed in a TO-220AB package, which is widely recognized for its reliability and thermal performance.

The STPS30S45CT boasts an impressive average forward current rating of 30A, which is quite substantial for its size. It has a repetitive peak reverse voltage (VRRM) of 45V, making it well-suited for low voltage applications. This rectifier is capable of operating at junction temperatures ranging from -40°C to +150°C, ensuring stable performance across a wide thermal spectrum.

One of the key advantages of the STPS30S45CT is its low forward voltage drop, which typically stands at 0.55V at 15A. This feature contributes to reduced power losses and improved efficiency. Additionally, the device has a low reverse leakage current, which enhances overall system reliability by minimizing power dissipation in the off-state.

For designers and engineers looking for a rectifier that balances efficiency with ruggedness, the STPS30S45CT is an excellent choice. Its high surge current capability ensures that it can handle the rigors of demanding applications, while its low power loss characteristics help in designing energy-efficient solutions. Moreover, the part is RoHS compliant and halogen-free, making it an environmentally friendly option for modern electronic designs.

In summary, the STPS30S45CT from STMicroelectronics is a versatile and efficient solution for various power rectification needs, offering high performance in a reliable and eco-conscious package.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Sunlord
Lowest to $0.0785
Samsung
Need more? Email Us
Samsung
Need more? Email Us
M/A-Com Technology Solutions
Need more? Email Us
Samsung
Lowest to $5.8755
M/A-Com Technology Solutions
Quad Driver for GaAs FET Switches and Attenuators
Need more? Email Us
Sunlord
Lowest to $0.0658
Texas Instruments
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1435 $62.8925
125+ $0.9379 $117.2375
195+ $0.9090 $177.2550
265+ $0.8790 $232.9350
340+ $0.8501 $289.0340
455+ $0.7623 $346.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess