EN
  • EN
  • DE

M74HC595

Part No M74HC595
Manufacturer STMicroelectronics
Description 8 BIT SHIFT REGISTER WITH OUTPUT LATCHES 3 STATE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1211145-M74HC595
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M74HC595 CAD Model

Description

STMicroelectronics M74HC595 8-bit Shift Register

The M74HC595 is a high-speed CMOS 8-bit shift register with output latches and storage, designed and manufactured by STMicroelectronics. This versatile integrated circuit (IC) is part of the HC family and is widely used in digital systems for serial-to-parallel data conversion and for expanding the output ports of microcontrollers.

Key Features

  • 8-bit serial input: The M74HC595 allows for serial data input, providing a convenient way to interface with microcontrollers and other digital systems that have limited GPIO pins.
  • 8-bit serial or parallel output: Data can be outputted in both serial and parallel formats, offering flexibility for a wide range of applications.
  • High-speed operation: Compatible with typical clock frequencies, making it suitable for high-speed data processing and communication tasks.
  • Output storage register: Comes with a storage register that provides a stable output, ensuring data integrity.
  • Shift register clear: A direct clear input allows for rapid clearing of the shift register's contents, facilitating efficient data management.
  • Low power consumption: Utilizes CMOS technology to ensure low power dissipation, making it ideal for battery-powered and energy-sensitive applications.

Applications

The M74HC595 is a versatile component that can be used in various applications, including:

  • LED display drivers
  • Digital control circuits
  • Data acquisition systems
  • Communication systems
  • Signal processing
  • Instrumentation

Technical Specifications

The device operates over a wide voltage range and is compatible with standard TTL outputs. It features a low threshold voltage for input compatibility with multiple logic families. The M74HC595 also includes an output enable pin that allows the user to place the eight outputs in either a high-impedance state or an active state, further increasing the IC's utility in digital systems.

With its robust functionality and ease of use, the M74HC595 from STMicroelectronics is an excellent choice for designers looking to expand the output capabilities of their digital systems without compromising on performance or power efficiency.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5131 $60.5240
95+ $1.2416 $117.9520
145+ $1.2035 $174.5075
200+ $1.1642 $232.8400
260+ $1.1250 $292.5000
345+ $1.0095 $348.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess