EN
  • EN
  • DE

STPS80H100CY

Part No STPS80H100CY
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 100V MAX247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) (per Diode) 40A
Voltage - Forward (Vf) (Max) @ If 800mV @ 40A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 20μA @ 100V
Operating Temperature - Junction 175°C (Max)
Mounting Through Hole
Case / Package MAX247
Win Source Part Number 054002-STPS80H100CY
Popularity Medium
Supply and Demand Status Limited
Quantity per package 30
Ultra Librarian 3D Model Ultra Librarian STPS80H100CY CAD Model

Description

STPS80H100CY - High Voltage Power Schottky Rectifier

The STPS80H100CY is a robust and efficient power Schottky rectifier designed by STMicroelectronics, a global semiconductor leader. It is specifically engineered to cater to applications that require high voltage operation and fast switching performance. This rectifier is part of the ST’s Schottky diode portfolio and is commonly used in high-frequency power supplies, converters, and power management systems.

Key Features

  • High Junction Temperature: With a maximum operating junction temperature of 175°C, the STPS80H100CY is suitable for high-temperature applications, ensuring reliability and longevity.
  • Low Forward Voltage Drop: The device provides a very low forward voltage drop (VF), which reduces power loss and improves efficiency during operation.
  • Dual Center Tap Configuration: The rectifier comes in a dual center tap configuration housed in the TO-247 package, which offers excellent thermal performance and simplifies the design of parallel configurations.
  • High Avalanche Capability: It is designed to withstand high surge currents and energy, making it ideal for rugged environments and applications that experience frequent voltage spikes.

Applications

The STPS80H100CY is versatile and can be used in a variety of power applications, including:

  • Switched Mode Power Supplies (SMPS)
  • DC/DC converters
  • Free-Wheeling Diodes in various applications
  • Reverse battery protection
  • Power factor correction circuits (PFC)

Product Details

The device features a repetitive peak reverse voltage (VRRM) of 100V and an average forward current (IF(AV)) of 80A, which makes it capable of handling high power and current requirements. The STPS80H100CY's package is designed to optimize the thermal transfer and maximize efficiency, ensuring that the device operates within its temperature range even under high current conditions. Furthermore, its low leakage current reduces power loss when the diode is in the reverse-biased state.

STMicroelectronics has designed the STPS80H100CY with the needs of modern high-efficiency power systems in mind, making it a reliable choice for designers looking to enhance system performance while maintaining cost-effectiveness and energy efficiency.

You May Also Be Interested in

Vishay
DIODE ARRAY SCHOTTKY 60V DPAK
Lowest to $0.9663
Vishay
DIODE SCHOTTKY 30V 3.5A DPAK
Lowest to $5.1224
Vishay
DIODE ARRAY SCHOTTKY 150V TO247
Lowest to $1.0298
Vishay
DIODE ARRAY SCHOT 60V 5A TO220AB
Need more? Email Us
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 60V TO247AD
Lowest to $1.3937
Vishay
DIODE ARRAY SCHOTTKY 100V DPAK
Lowest to $0.6722
Vishay
DIODE SCHOTTKY 20A 150V TO-220AB
Lowest to $3.1289
Vishay
SCHOTTKY RECTIFIER | DIODE MODULE 30V 440A TO244AB
Need more? Email Us
Vishay
Hyperfast Rectifier, 2 x 30 A FRED Pt | DIODE ARRAY GP 300V 30A TO247AC
Lowest to $8.6770

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.9208 $69.6040
11+ $11.4223 $125.6453
16+ $11.0653 $177.0448
22+ $10.7084 $235.5848
28+ $10.3513 $289.8364
38+ $9.2806 $352.6628
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess