STPSA42 High Voltage Power Schottky Rectifier
The STPSA42, from STMicroelectronics, is a robust and efficient high voltage power Schottky rectifier designed for a wide range of applications. This component is particularly suited for switch-mode power supplies, converters, free-wheeling diodes, and reverse battery protection, offering high reliability and performance in a compact DO-41 plastic package.
Key Features
- High Junction Temperature: The STPSA42 is capable of operating at junction temperatures up to 150°C, ensuring stability and reliability in high-temperature environments.
- Low Forward Voltage Drop: With a low forward voltage drop, this rectifier ensures high efficiency, which is crucial for energy-sensitive designs.
- High Surge Current Capability: The device is designed to handle high surge currents, making it suitable for applications that experience frequent power spikes.
- High Reverse Voltage: With a reverse voltage of up to 200V, the STPSA42 can be used in high voltage circuits, providing excellent reverse leakage performance.
Applications
- Switch-mode power supplies (SMPS)
- High-frequency inverters
- DC/DC converters
- Free-wheeling diodes in converters and motor control circuits
- Automotive applications requiring high voltage capability
Product Specifications
Parameter
Value
Package
DO-41
Average Rectified Current (Io)
1 A
Repetitive Peak Reverse Voltage (Vrrm)
200 V
Non-Repetitive Peak Forward Surge Current (Ifsm)
30 A
Operating Junction Temperature (Tj)
-65°C to +150°C
Storage Temperature (Tstg)
-65°C to +175°C
The STPSA42 is a testament to STMicroelectronics' commitment to providing high-quality semiconductor products. This high voltage power Schottky rectifier is an excellent choice for designers looking for a reliable and efficient component that can withstand the rigors of demanding applications.