EN
  • EN
  • DE

STPSC2H12B-TR1

Part No STPSC2H12B-TR1
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr STMicroelectronics
Series ECOPACK®
Package Tape & Reel
Product Status Obsolete
Diode Type Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max) 1200 V
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 2 A
Speed No Recovery Time > 500mA (Io)
Reverse Recovery Time (trr) 0 ns
Current - Reverse Leakage @ Vr 12 µA @ 1200 V
Capacitance @ Vr, F 190pF @ 0V, 1MHz
Mounting SMD (SMT)
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Operating Temperature - Junction -40°C ~ 175°C
Base Product Number STPSC2
Other Names 497-17242-6,497-17242-2,497-17242-1
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1281991-STPSC2H12B-TR1
Ultra Librarian 3D Model Ultra Librarian STPSC2H12B-TR1 CAD Model

Description

STPSC2H12B-TR1 - Silicon Carbide Power Schottky Diode

The STPSC2H12B-TR1 is a state-of-the-art Silicon Carbide Power Schottky Diode designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This diode is part of the ST's SiC diode family that leverages the robustness and efficiency of Silicon Carbide material. It is tailored for high-performance applications that require superior power density, higher efficiency, and reliability.

Key Features

  • High Voltage Rating: The STPSC2H12B-TR1 can withstand voltages up to 1200V, making it suitable for high-voltage power applications.
  • Low Forward Voltage Drop: It features a very low forward voltage drop (Vf) that reduces conduction losses and enhances overall system efficiency.
  • High Switching Speed: This diode offers extremely fast switching with negligible switching losses, which is essential for high-frequency power converters.
  • Temperature Resistant: With a high junction temperature capability, this diode ensures reliability and stable performance even under extreme operating conditions.
  • No Reverse Recovery Charge: The STPSC2H12B-TR1 has no reverse recovery charge (Qrr), which minimizes electromagnetic interference (EMI) and reduces stress on the switching transistors.
  • Robust Package: It comes in an SMB flat, notched package which is optimized for reduced thermal resistance and PCB space efficiency.

Applications

The STPSC2H12B-TR1 is ideal for a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • High-frequency inverters
  • Energy storage systems
  • Electric vehicle (EV) charging stations
  • Photovoltaic inverters

With its robust design and superior electrical characteristics, the STPSC2H12B-TR1 is an excellent choice for designers looking to improve the efficiency, thermal management, and compactness of their power conversion systems. STMicroelectronics' commitment to quality ensures that this diode meets the rigorous demands of industrial and automotive-grade applications, providing a reliable and cost-effective solution for power electronics engineers.

You May Also Be Interested in

Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.1165
Micro Commercial Co
Interface
Lowest to $0.1165
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess