EN
  • EN
  • DE

STPSC6H065BY-TR

Part No STPSC6H065BY-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description AUTOMOTIVE 650 V POWER SCHOTTKY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 18 Weeks
Features Diode Silicon Carbide Schottky 650 V 6A Surface Mount DPAK
Manufacturer STMicroelectronics
Series Automotive, AEC-Q101
Package Reel - TR
Speed No Recovery Time > 500mA (Io)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package DPAK
Family Name STPSC6
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 497-18140-2, 497-18140-6, 497-18140-1
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898423-STPSC6H065BY-TR
Ultra Librarian 3D Model Ultra Librarian STPSC6H065BY-TR CAD Model

Description

STPSC6H065BY-TR - A High-Efficiency Power Schottky Diode

The STPSC6H065BY-TR is a state-of-the-art power Schottky diode designed and manufactured by STMicroelectronics. This diode is part of the SiC (Silicon Carbide) Schottky family of power diodes that are known for their exceptional efficiency, thermal performance, and reliability. It is specifically engineered to optimize power density while minimizing switching losses, making it an ideal choice for high-performance applications.

Key Features:

  • Low Forward Voltage Drop (Vf): The STPSC6H065BY-TR boasts a very low forward voltage drop, which enhances its efficiency, especially in applications where low conduction losses are critical.
  • High Junction Temperature Capability: With the ability to operate at high temperatures, this diode ensures reliability and longevity even under extreme conditions, reducing cooling requirements.
  • High Switching Speed: The fast-switching capability of the STPSC6H065BY-TR reduces energy wasted during transitions, contributing to the overall efficiency of the system.
  • Low Leakage Current: The diode's low leakage current at high temperatures enhances system reliability and reduces power loss.
  • No Reverse Recovery Charge: Silicon Carbide Schottky diodes such as the STPSC6H065BY-TR have no reverse recovery charge, which minimizes switching losses and noise, and improves the efficiency of switching power supplies.

Applications:

The versatility of the STPSC6H065BY-TR allows it to be used in a wide array of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • DC-DC converters
  • Free Wheeling and polarity protection applications
  • High-frequency inverters

Package and Availability:

The STPSC6H065BY-TR is available in a surface-mount D²PAK (TO-263) package, ensuring ease of integration into various circuit designs. It is also available in a tape and reel format, which facilitates automated assembly for high-volume production. STMicroelectronics' commitment to quality and performance makes this diode a reliable and efficient choice for designers and engineers looking to enhance their power management systems.

You May Also Be Interested in

Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $1.4553
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8549 $51.3882
43+ $2.3425 $100.7275
67+ $2.2693 $152.0431
92+ $2.1961 $202.0412
118+ $2.1229 $250.5022
158+ $1.9033 $300.7214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,120 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess