EN
  • EN
  • DE

STQ3N45K3-AP

Part No STQ3N45K3-AP
Manufacturer STMicroelectronics
Catalog FETs - Single
Description MOSFET N-CH 450V 600MA TO-92 / Very low intrinsic capacitance
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Tape & Box (TB)
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 450V
Current - Continuous Drain (Id) at 25°C 600mA (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 3.8Ohm at 500mA, 10V
Vgs(th) (Maximum) at Id 4.5V at 50μA
Gate Charge (Qg) (Maximum) at Vgs 6nC at 10V
Maximum Vgs ±30V
Input Capacitance (Ciss) (Maximum) at Vds 150pF at 25V
Power Dissipation (Maximum) 3W (Tc)
Temperature Range - Operating 150°C
Mounting Style Through Hole
Supplier Device Package TO-92-3
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Part Number Series STQ3
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803216-STQ3N45K3-AP
Ultra Librarian 3D Model Ultra Librarian STQ3N45K3-AP CAD Model

Description

The STQ3N45K3-AP is a state-of-the-art power MOSFET designed and manufactured by STMicroelectronics, a global semiconductor leader. This high-performance MOSFET is specifically engineered to meet the rigorous demands of modern power electronics applications. With its advanced technology and robust design, the STQ3N45K3-AP offers exceptional efficiency, reliability, and thermal performance.

Key Features

  • Voltage Rating: The device boasts a high drain-source voltage (V<sub>DS) of 450V, making it suitable for high-voltage applications.
  • Current Capacity: It can handle continuous drain current (I<sub>D) up to 3A, ensuring it can support a wide range of loads.
  • R<sub>DS(on): The STQ3N45K3-AP features low on-state resistance, minimizing conduction losses and improving overall efficiency.
  • Fast Switching: With fast switching capabilities, this MOSFET is ideal for high-frequency power conversion systems.
  • Temperature Tolerance: The device operates over a broad temperature range, maintaining performance even under extreme conditions.

Applications

The versatility of the STQ3N45K3-AP allows it to be used in a wide array of applications, including but not limited to:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • DC-DC Converters
  • Power Management Functions
  • Motor Control Circuits

Quality and Reliability

STMicroelectronics is committed to delivering products of the highest quality. The STQ3N45K3-AP is built using robust and reliable technology that ensures stable operation over its lifetime. It is compliant with industry standards and has undergone rigorous testing to meet the stringent requirements of the electronics industry.

Environmental Compliance

Understanding the importance of environmental sustainability, the STQ3N45K3-AP is designed with eco-friendly materials and complies with international environmental regulations, including RoHS and REACH.

With its combination of performance, efficiency, and reliability, the STQ3N45K3-AP from STMicroelectronics is an excellent choice for designers and engineers looking to optimize their power electronic systems.

You May Also Be Interested in

Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
50V 220mA 3.5Ω@10V,220mA 225mW 1.6V@1mA 1 N-channel SOT-23
Lowest to $0.0713
ShenZhen SlkorMicro Semicon Co. Ltd
20V 2A 500mW 70mΩ@4.5V,2A 1.5V@250uA 1 N-channel SOT-23
Lowest to $0.1651
ShenZhen SlkorMicro Semicon Co. Ltd
60V 3.6A 104mΩ@4.5V,3.4A 2.1W 1V@250uA 2 N-Channel SOP-8
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
12V 6A 1.2W 1 piece P-channel SOT-23
Lowest to $0.0383
ShenZhen SlkorMicro Semicon Co. Ltd
60V 340mA 1.3Ω@10V,500mA 150mW 1V@250uA 1 N-channel SOT-723
Lowest to $0.0168
Micro Commercial Co
MOSFET P-CH 30V 9.1A 8SOP
Lowest to $0.1662
ShenZhen SlkorMicro Semicon Co. Ltd
240V 0.11A 360mW 9.07Ω@4.5V,0.09A 0.8V@56uA 1 N-channel SOT-23
Lowest to $0.0678
ShenZhen SlkorMicro Semicon Co. Ltd
60V 115mA 7.5Ω@5V,50mA 225mW 2.5V@250uA 1 N-channel SOT-23
Lowest to $0.0162

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4714 $58.9250
300+ $0.3868 $116.0400
465+ $0.3747 $174.2355
640+ $0.3627 $232.1280
825+ $0.3506 $289.2450
1,105+ $0.3143 $347.3015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess