EN
  • EN
  • DE

STS3DNE60L

Part No STS3DNE60L
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 60V 3A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 3A
Maximum Rds On at Id,Vgs 80 mOhm @ 1.5A, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 13.5nC @ 4.5V
Max Input Capacitance 815pF @ 25V
Maximum Power Dissipation 2W
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1103883-STS3DNE60L
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STS3DNE60L CAD Model

Description

The STS3DNE60L is a cutting-edge Power MOSFET device manufactured by STMicroelectronics, a leader in semiconductor solutions. This product is designed to meet the high-performance requirements of modern electronic applications, offering a combination of low on-resistance and high switching speed.

Key Features

  • Low Threshold Drive: The STS3DNE60L operates at a low gate threshold voltage, making it suitable for low-voltage drive applications and ensuring high efficiency in power management tasks.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET can handle high-frequency operations, which is essential for applications like switch-mode power supplies and DC-DC converters.
  • Low On-Resistance (R<sub>DS(on)): The device boasts an exceptionally low on-resistance, which minimizes conduction losses and improves overall system efficiency.
  • Enhanced Durability: The STS3DNE60L is designed to withstand high energy pulses in the avalanche and commutation modes, ensuring reliability and a longer lifespan for the product.

Applications

The versatility of the STS3DNE60L allows it to be used in a wide range of applications, including:

  • Power Supply Units (PSUs)
  • DC-DC Converters
  • Motor Control Systems
  • Lighting Systems
  • Automotive Applications

Technical Specifications

The STS3DNE60L comes in a surface-mount DPAK package and has the following technical specifications:

  • Drain-source Voltage (V<sub>DS): 600V
  • Continuous Drain Current (I<sub>D): 3A
  • Power Dissipation (P<sub>D): 35W
  • Operating Temperature Range: -55°C to 150°C

Quality and Environmental Compliance

STMicroelectronics is committed to providing environmentally friendly products. The STS3DNE60L is compliant with RoHS (Restriction of Hazardous Substances) and is designed to meet the current demands for energy-efficient and sustainable solutions in the electronics industry.

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess