EN
  • EN
  • DE

STS4DNFS30

Part No STS4DNFS30
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 4.5A 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 30 V 4.5A (Tc) 2W (Tc) Surface Mount 8-SOIC
Manufacturer STMicroelectronics
Series STripFET™
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name STS4D
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number -497-6187-1, -497-6187-2, 1805-STS4DNFS30CT, 1805-STS4DNFS30DKR, 497-6187-2, 1805-STS4DNFS30TR, 497-6187-1, 497-6187-6, -497-6187-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898455-STS4DNFS30
Ultra Librarian 3D Model Ultra Librarian STS4DNFS30 CAD Model

Description

The STS4DNFS30 from STMicroelectronics is a state-of-the-art N-channel Power MOSFET, belonging to the STripFET™ II family. This device is designed to deliver high efficiency and reliability for a wide range of applications, particularly in the power management sector. With its advanced technology, the STS4DNFS30 provides an optimal solution for achieving high switching performance with low on-state resistance.

Key Features

  • Low Threshold Drive: The STS4DNFS30 can be driven at low gate voltages, making it compatible with a variety of logic levels and reducing the need for complex drive circuits.
  • High Current Capability: With a continuous drain current of 30A, this MOSFET can handle high current applications with ease, making it suitable for power-intensive tasks.
  • Low On-resistance: The device boasts an exceptionally low on-resistance of 0.0045Ω, which minimizes power loss and improves overall efficiency, especially in high current conditions.
  • Advanced STripFET™ II Technology: Utilizes STMicroelectronics' second generation of STripFET, providing improved performance in terms of lower conduction and switching losses.
  • High Switching Speed: The fast switching characteristics of the STS4DNFS30 enable efficient operation at high frequencies, which is beneficial for reducing the size of passive components and improving power density.
  • Enhanced Thermal Performance: The SO-8 package offers excellent thermal performance, ensuring reliability and longevity even under high temperature operating conditions.

Applications

The versatility of the STS4DNFS30 makes it suitable for a broad range of applications, including:

  • DC/DC converters
  • Power management for computer and consumer applications
  • Load switches
  • Battery management systems
  • Motor control circuits

Overall, the STS4DNFS30 from STMicroelectronics is a high-performance Power MOSFET that offers efficiency, reliability, and versatility for designers and engineers looking to optimize their power management systems.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5469 $60.1590
260+ $0.4488 $116.6880
400+ $0.4347 $173.8800
550+ $0.4208 $231.4400
715+ $0.4067 $290.7905
955+ $0.3647 $348.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess