EN
  • EN
  • DE

STS5DNF60L

Part No STS5DNF60L
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 60V 5A 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 5A
Maximum Rds On at Id,Vgs 45 mOhm @ 2A, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 15nC @ 4.5V
Max Input Capacitance 1030pF @ 25V
Maximum Power Dissipation 2W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1103886-STS5DNF60L
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STS5DNF60L CAD Model

Description

The STS5DNF60L is a high-performance N-channel Power MOSFET from STMicroelectronics, renowned for its efficiency and reliability in a wide range of applications. This device is part of ST's STripFET™ VI DeepGATE™ technology, which combines enhanced threshold voltage and on-resistance with a high immunity against the latch-up phenomenon, making it an excellent choice for stringent power management requirements.

Key Features

  • Low On-Resistance (R<sub>DS(on)): The STS5DNF60L boasts a low drain-source on-resistance, ensuring minimal power loss during operation and improving overall efficiency.
  • High Switching Speed: This MOSFET is designed for fast switching applications, enabling high-frequency operation with reduced switching losses.
  • 600V Drain-Source Breakdown Voltage (V<sub>DSS): The high breakdown voltage rating allows this MOSFET to handle significant voltage spikes and stress, making it suitable for high-voltage applications.
  • 1A Continuous Drain Current (I<sub>D): It can sustain a continuous drain current of 1A, which is ideal for a variety of moderate power applications.
  • Enhanced Thermal Performance: The STS5DNF60L is designed with an advanced package that ensures efficient heat dissipation, contributing to its reliability and longevity.
  • Low Gate Charge (Q<sub>g): The reduced gate charge facilitates lower driving power, contributing to the efficiency of the overall system.

Applications

The STS5DNF60L is versatile and can be used in numerous applications. Some of the common applications include:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • DC-DC Converters
  • Motor Control
  • Power Management Functions

Conclusion

The STS5DNF60L from STMicroelectronics is a robust and efficient solution for designers looking to improve power management in their electronic designs. Its combination of low on-resistance, high breakdown voltage, fast switching, and thermal efficiency makes it a solid choice for a wide array of applications, from industrial to consumer electronics.

You May Also Be Interested in

Panjit
Advanced Trench Process Technology
Lowest to $0.2356
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0594 $58.2670
135+ $0.8693 $117.3555
210+ $0.8421 $176.8410
285+ $0.8150 $232.2750
370+ $0.7879 $291.5230
495+ $0.7063 $349.6185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,176 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess