EN
  • EN
  • DE

STS7C4F30L

Part No STS7C4F30L
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N/P-CH 30V 7A/4A 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
FET Type N and P-Channel
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 7A, 4A
Maximum Rds On at Id,Vgs 22 mOhm @ 3.5A, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 23nC @ 5V
Max Input Capacitance 1050pF @ 25V
Maximum Power Dissipation 2W
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 098286-STS7C4F30L
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STS7C4F30L CAD Model

Description

The STS7C4F30L is a state-of-the-art low voltage power MOSFET designed and manufactured by STMicroelectronics, a global semiconductor leader. This power MOSFET is part of the STripFET™ VII DeepGATE™ series, which is renowned for its low on-state resistance and low gate charge, making it highly efficient for a wide range of applications.

Key Features

  • Low Threshold Voltage: The STS7C4F30L operates at a very low gate threshold voltage, which enhances its ability to perform at lower gate drive voltages, thus improving the power efficiency in the application.
  • High Current Capability: With a continuous drain current rating of up to 40A, this MOSFET can handle high current loads, making it suitable for demanding power applications.
  • Low On-Resistance (R<sub>DS(on)): The device boasts an extremely low on-state resistance, which minimizes conduction losses and improves overall efficiency.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, ensuring reliability and robustness in harsh conditions.
  • High Switching Performance: The low gate charge and capacitance of the STS7C4F30L allow for fast switching, which is crucial for reducing switching losses in high-frequency applications.

Applications

The STS7C4F30L is versatile and can be used in a variety of applications, including:

  • Power Management Solutions
  • DC/DC Converters
  • Motor Control Systems
  • Computing and Server Power Supplies
  • Automotive Applications
  • LED Lighting

Quality and Environmental Compliance

STMicroelectronics is committed to providing environmentally friendly products. The STS7C4F30L is compliant with RoHS (Restriction of Hazardous Substances) and is designed to meet the highest standards of quality and reliability.

Summary

The STS7C4F30L from STMicroelectronics is an advanced low voltage power MOSFET that offers high efficiency, reliability, and performance for a wide range of power applications. With its low on-state resistance, high current capability, and fast switching performance, it stands as an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6645 $58.2575
85+ $1.3658 $116.0930
135+ $1.3231 $178.6185
185+ $1.2804 $236.8740
235+ $1.2377 $290.8595
315+ $1.1097 $349.5555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess