EN
  • EN
  • DE

STTH1512W

Part No STTH1512W
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description Ultrafast recovery - 1200 V diode
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 1200V
Current - Average Rectified (Io) 15A
Voltage - Forward (Vf) (Maximum) @ If 2.1V @ 15A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 105ns
Current - Reverse Leakage @ Vr 15μA @ 1200V
Mounting Style Through Hole
Package DO-247-2 (Straight Leads)
Manufacturer Package DO-247
Operating Temperature - Junction 175°C (Maximum)
Win Source Part Number 1262152-STTH1512W
Manufacturer Homepage www.st.com
Family Name STTH1512W
Introduction Date March 02, 2006
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STTH1512W CAD Model

Description

STTH1512W - Ultrafast High Voltage Rectifier

The STTH1512W, designed and manufactured by STMicroelectronics, is an ultrafast high voltage rectifier that is widely recognized for its exceptional performance in power conversion applications. This component is engineered to cater to the demanding requirements of high efficiency power supplies, offering a perfect blend of speed and robustness.

The STTH1512W is part of STMicroelectronics' Turbo 2 ultrafast high voltage diode family, which is renowned for its ability to minimize conduction and switching losses. This diode is capable of withstanding a repetitive peak reverse voltage of up to 1200V, making it an ideal choice for high voltage circuits. Its ultrafast switching capability, with a reverse recovery time of less than 35ns, ensures that the diode can handle high-frequency operations with ease, thereby improving the overall efficiency of the power supply system.

One of the key features of the STTH1512W is its low forward voltage drop, which helps to reduce power dissipation and enhance the thermal efficiency of the application. This property is particularly beneficial in reducing the operational temperature, thereby extending the lifespan of the device. Additionally, the rectifier is characterized by its soft recovery behavior, which significantly reduces electromagnetic interference (EMI) and enhances the performance of the end application.

The STTH1512W is packaged in an insulated TO-220AB package, which provides excellent electrical isolation, making it suitable for high voltage applications. This package also facilitates easy mounting on a heatsink, ensuring effective thermal management. The device is also RoHS compliant, adhering to the latest environmental standards and regulations.

Applications that can benefit from the STTH1512W include switch-mode power supplies (SMPS), high frequency converters, freewheeling diodes in power inverters, and snubber diodes. Its robustness and reliability make it a preferred choice for designers looking to enhance the performance of their power management systems while ensuring safety and durability.

In summary, the STTH1512W from STMicroelectronics is a high-performance ultrafast high voltage rectifier that offers an optimal solution for power supply designs requiring high speed, low losses, and high voltage capabilities.

You May Also Be Interested in

Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
ON Semiconductor
100V 15A RECTIFIER / Diode
Lowest to $15.9448
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Diode
Lowest to $0.2329
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0430 $51.7310
41+ $2.4968 $102.3688
63+ $2.4188 $152.3844
86+ $2.3407 $201.3002
111+ $2.2627 $251.1597
148+ $2.0287 $300.2476
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess