EN
  • EN
  • DE

STTH16R04CG-TR

Part No STTH16R04CG-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 400V 8A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 400V
Current - Average Rectified (Io) (per Diode) 8A
Voltage - Forward (Vf) (Max) @ If 1.5V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 50ns
Current - Reverse Leakage @ Vr 10μA @ 400V
Operating Temperature - Junction -40°C to 175°C
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 054308-STTH16R04CG-TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STTH16R04CG-TR CAD Model

Description

The STTH16R04CG-TR is a high-performance ultrafast recovery diode, expertly crafted by STMicroelectronics to cater to a range of demanding applications. This state-of-the-art diode is designed to provide efficient and reliable operation in power supplies, inverters, and as a freewheeling diode for motor control applications.

Key Features

  • Voltage Rating: The diode has a repetitive peak reverse voltage (VRRM) of 400V, making it suitable for high-voltage applications.
  • Current Capacity: It boasts a high average forward current (IF(AV)) of 16A, ensuring it can handle significant levels of current with ease.
  • Speed: With an ultrafast recovery time, this diode minimizes energy loss and enhances efficiency, particularly important in fast-switching circuits.
  • Robustness: The STTH16R04CG-TR is designed to withstand harsh conditions, featuring a junction temperature range from -40°C to +175°C.
  • Package: Housed in a D2PAK (TO-263) surface-mount package, it is optimized for compact PCB layouts and easy integration into various electronic assemblies.

Applications

The versatility of the STTH16R04CG-TR allows it to be used in a wide array of applications, including but not limited to:

  • Switch-mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • Snubber circuits
  • Freewheeling diodes in motor control applications
  • High-frequency rectifiers

Reliability and Performance

STMicroelectronics ensures that the STTH16R04CG-TR meets the highest quality and performance standards. The diode's fast recovery characteristics reduce switching losses and improve the efficiency of the application it is used in. Its robust design makes it an excellent choice for designers seeking reliability and performance in their power management systems.

Environmental Impact

Compliant with RoHS and Halogen-free directives, the STTH16R04CG-TR reflects STMicroelectronics' commitment to environmental sustainability. This diode is designed with eco-friendly materials, ensuring minimal environmental impact throughout its lifecycle.

You May Also Be Interested in

Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
GeneSiC Semiconductor
DIODE MODULE GP 400V 100A SOT227
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Comchip Technology
DIODE ARR SCHOT 30V 200MA SOT233
Lowest to $0.0751
Diodes Incorporated
DIODE ARR SCHOTT 70V 70MA SOT233
Lowest to $5.8647
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
MICROSS/On Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-323
Lowest to $0.0874
Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 40A MODULE
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0876 $50.1024
59+ $1.7129 $101.0611
91+ $1.6594 $151.0054
125+ $1.6059 $200.7375
162+ $1.5523 $251.4726
216+ $1.3917 $300.6072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,660 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess