EN
  • EN
  • DE

STTH30R04G-TR

Part No STTH30R04G-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 400V 30A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features Diode Standard 400 V 30A Surface Mount D2PAK
Manufacturer STMicroelectronics
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package D2PAK
Family Name STTH30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 497-8052-6, 497-8052-2, 497-8052-1, STTH30R04G-TR-ND, STTH30R04GTR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898472-STTH30R04G-TR
Ultra Librarian 3D Model Ultra Librarian STTH30R04G-TR CAD Model

Description

The STTH30R04G-TR is a state-of-the-art ultrafast recovery diode designed and manufactured by STMicroelectronics, a global semiconductor leader. This high-efficiency power diode is specifically engineered to meet the rigorous demands of high-frequency rectification and freewheeling applications in switch-mode power supplies and other power switching applications.

Key Features

  • Voltage Rating: The STTH30R04G-TR boasts a repetitive peak reverse voltage (VRRM) of 400V, making it suitable for high voltage operations.
  • Current Capacity: With an average forward current (IF(AV)) of 30A, this diode can handle significant power levels, ensuring robust performance in demanding conditions.
  • Ultrafast Recovery Time: The device features an extremely fast recovery time, typically less than 40 ns, which minimizes power loss and improves efficiency.
  • Low Forward Voltage Drop: The low forward voltage drop (VF) reduces conduction losses and enhances overall system efficiency.
  • High Surge Current Capability: It is capable of withstanding high surge currents, ensuring reliability and robustness during transient conditions.
  • Soft Recovery Characteristics: The soft recovery behavior of the STTH30R04G-TR reduces electromagnetic interference (EMI) and stress on the diode during switching, which is critical for power electronic devices.
  • Package: Supplied in a D2PAK (TO-263) package, the STTH30R04G-TR provides a compact footprint while allowing for adequate heat dissipation.

Applications

The ultrafast recovery time and high voltage and current ratings make the STTH30R04G-TR an ideal choice for a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • Power factor correction circuits (PFC)
  • Snubber circuits
  • Freewheeling diodes in converters and motor control circuits
  • Automotive applications requiring high reliability

Conclusion

With its superior performance characteristics, the STTH30R04G-TR from STMicroelectronics is an excellent choice for designers looking to enhance the efficiency and reliability of their power management systems. The combination of ultrafast recovery, high voltage and current capabilities, along with a robust design, makes it suitable for a wide range of industrial and automotive applications.

You May Also Be Interested in

Infineon Technologies
LED PX3743DDQSM1382XUMA1 / Diode
Lowest to $6.5292
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380
Taiwan Semiconductor
DIODE SCHOTTKY 20V 1A DO214AC
Lowest to $0.0277
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6996 $51.2924
46+ $2.2150 $101.8900
70+ $2.1458 $150.2060
97+ $2.0766 $201.4302
125+ $2.0074 $250.9250
167+ $1.7997 $300.5499
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,888 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess