EN
  • EN
  • DE

STTH8R04G-TR

Part No STTH8R04G-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 400V 8A D2PAK / Rectifier Diode Switching 400V 8A 50ns 3-Pin(2+Tab) D2PAK T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel package
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 400V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Maximum) @ If 1.5V @ 8A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 50ns
Current - Reverse Leakage @ Vr 10μA @ 400V
Mounting SMD
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Package D2PAK
Operating Temperature - Junction -40°C ~ 175°C
Win Source Part Number 795823-STTH8R04G-TR
Popularity Medium
Supply and Demand Status Limited
Family Name STTH8R04
Introduction Date March 11, 2007
ECCN EAR99
Country of Origin China
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian STTH8R04G-TR CAD Model

Description

STTH8R04G-TR Ultrafast Recovery Diode from STMicroelectronics

The STTH8R04G-TR is a state-of-the-art ultrafast recovery diode designed by STMicroelectronics, a global semiconductor leader known for its innovative and high-performance components. This diode is specifically engineered to offer superior switching performance and high reliability, making it an ideal choice for various high-efficiency applications.

Key Features

  • Voltage Rating: The STTH8R04G-TR boasts a repetitive peak reverse voltage (VRRM) of 400V, providing a robust solution for circuits operating at high voltages.
  • Current Capacity: With an average forward current (IF(AV)) of 8A, this diode can handle significant power levels, suitable for demanding power conversion tasks.
  • Ultrafast Recovery Time: The recovery time is less than 35ns, minimizing energy losses during the switching process and increasing the overall efficiency of the application.
  • Low Forward Voltage Drop: The low forward voltage drop (VF) ensures reduced conduction losses, contributing to the energy efficiency of the end-use application.
  • High Surge Current Capability: It can withstand high surge currents, providing a reliable performance during transient conditions.
  • Temperature Range: The operating junction temperature range from -40°C to +175°C allows the diode to function effectively under a wide range of thermal conditions.

Applications

The STTH8R04G-TR is versatile and can be used in numerous applications. It is particularly well-suited for:

  • Switching power supplies
  • Power factor correction circuits
  • Freewheeling diodes in converters and motor control circuits
  • Snubber diodes
  • Automotive applications requiring high reliability

Packaging and Quality

This diode comes in a surface-mount DPAK (TO-252) package, which is compact and suitable for automated assembly processes. The STTH8R04G-TR is also compliant with various international standards, ensuring a high-quality component that meets rigorous industrial requirements.

For engineers and designers seeking a diode with exceptional performance and reliability, the STTH8R04G-TR from STMicroelectronics represents a premier choice that can enhance the efficiency and longevity of their electronic systems.

You May Also Be Interested in

Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Micro Commercial Co
Interface
Lowest to $0.1165
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2476 $56.1420
100+ $1.0237 $102.3700
155+ $0.9917 $153.7135
210+ $0.9597 $201.5370
270+ $0.9277 $250.4790
365+ $0.8318 $303.6070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess