EN
  • EN
  • DE

STU11N65M2

Part No STU11N65M2
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 650V 7A IPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 650 V 7A (Tc) 85W (Tc) Through Hole TO-251 (IPAK)
Manufacturer STMicroelectronics
Series MDmesh™ II Plus
Package Tube
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-251-3 Short Leads, IPak, TO-251AA
Case / Package TO-251 (IPAK)
Family Name STU11
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number -497-15043-5, 497-15043-5
Quantity per package 75
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898487-STU11N65M2
Ultra Librarian 3D Model Ultra Librarian STU11N65M2 CAD Model

Description

The STU11N65M2 is a high-performance, N-channel Power MOSFET brought to you by STMicroelectronics, a global semiconductor leader. This device is designed using an advanced MDmesh™ M2 technology which leverages a vertical structure to ensure a reduced on-resistance and to provide high switching performance. The STU11N65M2 is particularly suitable for high-efficiency solutions in a wide array of power conversion applications, including switch-mode power supplies (SMPS), lighting, DC-AC inverters, and motor control circuits.

Key Features

  • Voltage Rating: The STU11N65M2 is rated at 650V, making it a robust choice for systems that require high voltage operation.
  • Low On-Resistance: With an R<sub>DS(on) of just 0.38 Ohm, this MOSFET ensures high efficiency, which is crucial for reducing power losses in electronic circuits.
  • High Current Capability: It has a continuous drain current (I<sub>D) of 11A, which allows it to handle high current loads with ease.
  • Low Gate Charge: The device features a low gate charge (Q<sub>g), which enhances the overall switching performance, thus making it an ideal choice for high-speed applications.
  • 100% Avalanche Tested: Guarantees reliable operation even under the most demanding conditions, as each device is tested for ruggedness against high-current pulses.
  • Improved dv/dt Capability: This parameter ensures that the device can handle fast voltage changes, which is vital for applications that involve rapid switching.

Applications

The versatility of the STU11N65M2 allows it to be used in a variety of applications. It is ideal for high-efficiency converters that require a low gate charge and low on-resistance. Its robustness and reliability also make it suitable for industrial and consumer applications, such as solar inverters, welding equipment, and uninterruptible power supplies (UPS).

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The STU11N65M2 is no exception, as it is designed and manufactured to ensure optimal performance even in the most challenging environments.

You May Also Be Interested in

Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0618 $53.0900
105+ $0.9933 $104.2965
160+ $0.9591 $153.4560
225+ $0.8906 $200.3850
295+ $0.8563 $252.6085
365+ $0.8221 $300.0665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,090 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess