EN
  • EN
  • DE

STU12N65M5

Part No STU12N65M5
Manufacturer STMicroelectronics
Catalog FETs - Single
Description N-channel 650 V, 0.39 Ohm, 8.5 A MDmesh V Power MOSFET DPAK, I2PAK, TO-220FP, TO-220, IPAK | MOSFET N-CH 650V 8.5A IPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 650V
Id - Continuous Drain Current 8.5A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 430mOhm at 4.3A, 10V
Gate Source Voltage(th) (Maximum) at Id 5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 22nC at 10V
Gate Source Voltage (Maximum) ±25V
Input Capacitance (Ciss) (Maximum) at Vds 900pF at 100V
Power Dissipation (Maximum) 70W
Temperature Range - Operating 150°C
Mounting Style Through Hole
Supplier Device Package I-PAK
Manufacturer Package TO-251-3 Short Leads, IPak, TO-251AA
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1262227-STU12N65M5
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STU12N65M5 CAD Model

Description

The STU12N65M5 is a cutting-edge power MOSFET presented by STMicroelectronics, a leader in semiconductor solutions. This device is a part of the MDmesh™ M5 series, which is well-known for its outstanding efficiency and performance in high-voltage applications. The STU12N65M5 is designed to address the stringent requirements of modern electronic circuits, providing a perfect blend of low on-resistance and high switching speed.

Key Features

  • High Voltage Capability: With a drain-source voltage (V<sub>DS) of 650 V, the STU12N65M5 is suitable for a wide range of applications that require high voltage operation.
  • Low On-Resistance: The device boasts an extremely low on-resistance (R<sub>DS(on)) of just 0.38 Ω typical, which enhances its efficiency by minimizing conduction losses.
  • High Current Rating: It can handle continuous drain currents (I<sub>D) up to 11 A, making it capable of powering demanding loads.
  • Improved Switching Performance: The fast-switching characteristics of the MOSFET are ideal for high-frequency power conversion systems.
  • Reduced Gate Charge: The device features a low gate charge (Q<sub>g), which reduces the power required to turn the MOSFET on and off, thus saving energy.
  • TO-251 Package: The STU12N65M5 comes in a TO-251 package, known for its compactness and ability to handle high thermal loads.

Applications

The STU12N65M5 is versatile and can be used in various high-voltage applications such as:

  • Switching power supplies
  • Power converters
  • Motor drives
  • Lighting applications
  • High-performance computing

Conclusion

STMicroelectronics' STU12N65M5 is a robust and reliable power MOSFET that offers exceptional performance for a wide range of high-voltage applications. Its low on-resistance, high current capability, and efficient switching characteristics make it an excellent choice for designers looking to optimize their power management systems. The TO-251 package ensures that the device can be easily integrated into various circuit designs, providing a versatile solution for modern electronics.

You May Also Be Interested in

Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.1456
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9415 $59.7075
12+ $9.7979 $117.5748
19+ $9.4918 $180.3442
26+ $9.1857 $238.8282
33+ $8.8796 $293.0268
44+ $7.9614 $350.3016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess