EN
  • EN
  • DE

BGA3031J

Part No BGA3031J
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC MMIC 20HVQFN / High Reliability RF Amplifier IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel package
Frequency 5MHz ~ 85MHz
Gain 34dB
Noise Figure 3.5dB
RF Type CATV
Operating Supply Voltage 5V
Operating Supply Current 325mA
Package 20-VQFN Exposed Pad
Manufacturer Package 20-HVQFN (5x5)
Win Source Part Number 769997-BGA3031J
Popularity Medium
Supply and Demand Status Balance
Family Name BGA3031
Introduction Date August 15, 2013
ECCN EAR99
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian BGA3031J CAD Model

Description

The BGA3031J is a high-performance, silicon-based monolithic microwave integrated circuit (MMIC) from NXP Semiconductors, designed for a wide range of RF applications. This versatile amplifier is part of NXP's extensive portfolio of RF products, known for their quality and reliability in various demanding industries.

Key Features

  • Frequency Range: The BGA3031J operates over a broad frequency range, making it suitable for multiple applications, including but not limited to mobile communication, satellite systems, and radar networks.
  • High Gain: It provides a high gain level, which ensures strong signal amplification, a critical factor for maintaining signal integrity in communication systems.
  • Low Noise Figure: With its low noise figure, the BGA3031J minimizes the addition of unwanted noise in the signal path, thereby enhancing the overall system sensitivity and performance.
  • Power Efficiency: The device is designed for power efficiency, which not only conserves energy but also reduces the thermal footprint, leading to more stable operation and longer product life.
  • Robustness: NXP's commitment to quality means that the BGA3031J is built to withstand the rigors of real-world conditions, ensuring robust performance over its lifespan.

Applications

The BGA3031J is ideal for various applications that require reliable signal amplification. Some of the typical use cases include:

  • Wireless communication systems
  • Global Positioning System (GPS) receivers
  • Low-noise blocks (LNBs) for satellite receivers
  • Base station infrastructure for mobile networks
  • High-frequency or broadband data links

Product Specifications

The BGA3031J is available in a compact package, which is conducive to space-constrained applications. It is manufactured using NXP's advanced silicon technology, ensuring high reliability and performance consistency. The product adheres to stringent industry standards, guaranteeing compatibility and interoperability in diverse RF systems.

Conclusion

With its combination of wide frequency range, high gain, low noise figure, and power efficiency, the BGA3031J from NXP Semiconductors represents a robust solution for RF amplification needs. Its versatility and durability make it a valuable component in any high-performance RF system design.

You May Also Be Interested in

Analog Devices Inc.
IC AMP VSAT 40GHZ-43.5GHZ 16CSMT / RF Amplifier IC VSAT, DBS 40GHz ~ 43.5GHz 16-CSMT (6x6)
Need more? Email Us
Analog Devices Inc.
IC AMP CELLULAR 0HZ-6GHZ MICRO-P / RF Amplifier IC Cellular, CATV 0Hz ~ 6GHz Micro-P
Lowest to $4.8750
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-10GHZ 6DFN / RF Amplifier IC General Purpose 0Hz ~ 10GHz 6-DFN (1.3x2)
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 5GHZ-17GHZ DIE / RF Amplifier IC VSAT 5GHz ~ 17GHz Die
Lowest to $26.9346
Analog Devices Inc.
LO NOISE AMP CHIP, 2 - 4 GHZ / RF Amplifier IC
Lowest to $157.8948
Analog Devices Inc.
HMC382 - LO NOISE AMP SMT, 1.7 - / RF Amplifier IC
Lowest to $13.1381
Anadigics, Inc
RF AND BASEBAND CIRCUIT / RF Amplifier IC
Need more? Email Us
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-8GHZ 16QFN / RF Amplifier IC General Purpose 0Hz ~ 8GHz 16-QFN (3x3)
Lowest to $33.3379
Microchip Technology
IC RF AMP 4.9GHZ-6GHZ 12QFN / RF Amplifier IC 4.9GHz ~ 6GHz 12-QFN (2x2)
Lowest to $0.4897

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1843 $59.2150
120+ $0.9717 $116.6040
185+ $0.9413 $174.1405
255+ $0.9110 $232.3050
330+ $0.8807 $290.6310
440+ $0.7896 $347.4240
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,230 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess