EN
  • EN
  • DE

STU5N65M6

Part No STU5N65M6
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 650V 4A IPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 37 Weeks
Features N-Channel 650 V 4A (Tc) 45W (Tc) Through Hole TO-251 (IPAK)
Manufacturer STMicroelectronics
Series MDmesh™ M6
Package Tube
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-251-3 Short Leads, IPak, TO-251AA
Case / Package TO-251 (IPAK)
Family Name STU5N65
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898492-STU5N65M6
Ultra Librarian 3D Model Ultra Librarian STU5N65M6 CAD Model

Description

The STU5N65M6 is a robust and efficient Power MOSFET device produced by STMicroelectronics, a leader in semiconductor solutions. This high-performance MOSFET is designed to meet the stringent requirements of modern electronic circuits, providing high efficiency and reliability for a wide range of applications.

Key Features:

  • Advanced Technology: The STU5N65M6 utilizes STMicroelectronics' advanced MDmesh™ M6 technology, which combines excellent RDS(on) performance with reduced gate charge and capacitance, resulting in a highly efficient power device.
  • High Voltage Capability: With a drain-source voltage (VDS) of 650V, this MOSFET can handle high voltage applications, making it suitable for a variety of power conversion systems.
  • Low On-Resistance: The low on-state resistance (RDS(on)) minimizes conduction losses, enhancing overall system efficiency and reducing thermal stress within the device.
  • Fast Switching Speed: The STU5N65M6 features a fast-switching speed, which is essential for reducing switching losses in high-frequency power converters and inverters.
  • High Current Capacity: This device is capable of supporting a continuous drain current (ID) of up to 5A, allowing it to handle significant power levels in various applications.

Applications:

The STU5N65M6 is ideal for a range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • High-Efficiency DC/DC converters
  • Power Factor Correction (PFC) circuits
  • Motor Control Applications

Package and Reliability:

This device is offered in a TO-252 (DPAK) package, which is known for its compact size and excellent thermal performance. The STU5N65M6 also ensures high reliability and a long operational lifespan, which is a hallmark of STMicroelectronics' products.

Environmental Compliance:

The STU5N65M6 meets various environmental standards, ensuring compliance with global regulations such as RoHS, which restricts the use of certain hazardous substances in electronic equipment.

With its combination of performance, efficiency, and reliability, the STU5N65M6 from STMicroelectronics is a superior choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4300 $58.0500
330+ $0.3529 $116.4570
510+ $0.3419 $174.3690
700+ $0.3308 $231.5600
905+ $0.3199 $289.5095
1,210+ $0.2867 $346.9070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,206 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess