EN
  • EN
  • DE

STU8N80K5

Part No STU8N80K5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 800V 6A TO251
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 800 V 6A (Tc) 110W (Tc) Through Hole TO-251 (IPAK)
Manufacturer STMicroelectronics
Series SuperMESH5™
Package Tube
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-251-3 Short Leads, IPak, TO-251AA
Case / Package TO-251 (IPAK)
Family Name STU8N80
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-13658-5, -497-13658-5
Quantity per package 75
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935661-STU8N80K5
Ultra Librarian 3D Model Ultra Librarian STU8N80K5 CAD Model

Description

The STU8N80K5 is a state-of-the-art N-channel Power MOSFET presented by STMicroelectronics, designed to meet a wide range of high-efficiency power conversion applications. This device is part of the SuperMESH™ K5 family, which is well-known for its excellent RDS(on) area ratio and reduced gate charge, providing superior performance in power switching circuits.

Key Features

  • High Voltage Capability: The STU8N80K5 can handle up to 800 V, making it suitable for high voltage applications.
  • Low On-resistance: With a typical on-resistance of just 1.9 Ω, this MOSFET ensures high efficiency and low conduction losses.
  • High Current Rating: It has a continuous current rating of 7 A, capable of handling significant power for a wide range of applications.
  • Reduced Gate Charge: The device features a minimized gate charge, which results in faster switching and reduced switching losses.
  • 100% Avalanche Tested: This guarantees robustness and reliability, assuring performance under extreme conditions.
  • Zener-protected: The MOSFET is equipped with an integrated Zener diode for gate protection, enhancing its durability against voltage spikes.

Applications

The STU8N80K5 is ideal for a variety of applications, including:

  • Switching power supplies
  • Power adapters
  • Power factor correction circuits
  • LED lighting solutions
  • High-efficiency DC-DC converters

Package Details

This Power MOSFET comes in a TO-251 package, which is designed for through-hole mounting. The package is optimized to achieve a compact and robust design, ensuring ease of integration into various circuit designs.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STU8N80K5 is manufactured with the highest standards, ensuring reliability and performance consistency for the most demanding applications.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4133 $52.2399
7+ $14.2879 $100.0153
11+ $13.8414 $152.2554
15+ $13.3949 $200.9235
20+ $12.9484 $258.9680
26+ $11.6089 $301.8314
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,360 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess