EN
  • EN
  • DE

STV160NF03LT4

Part No STV160NF03LT4
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 160A POWERSO-10
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 160A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 140nC @ 10V
Max Input Capacitance 4700pF @ 25V
Maximum Gate-Source Voltage ±15V
Power Dissipation (Max) 210W (Tc)
Maximum Rds On at Id,Vgs 2.8 mOhm @ 80A, 10V
Temperature Range - Operating 175°C (TJ)
Mounting SMD (SMT)
Case / Package 10-PowerSO
Dimension PowerSO-10 Exposed Bottom Pad
Win Source Part Number 031589-STV160NF03LT4
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STV160NF03LT4 CAD Model

Description

The STV160NF03LT4 is a cutting-edge power MOSFET brought to you by STMicroelectronics, a global semiconductor leader known for its innovative and high-performance components. This particular MOSFET is designed to deliver efficiency and reliability for a wide range of applications, including switch-mode power supplies, motor control, and automotive systems.

Key Features

  • Low On-Resistance: The STV160NF03LT4 boasts an extremely low on-resistance (R<sub>DS(on)), which translates into reduced conduction losses and improved overall efficiency in electronic circuits.
  • High Current Capability: With the ability to handle high currents, this MOSFET is suitable for demanding applications that require robust power handling capabilities.
  • 100% Avalanche Tested: Each unit undergoes rigorous testing to ensure it can withstand high-energy pulses, making it a reliable choice for safety-critical systems.
  • Low Gate Charge: The device features a low gate charge (Q<sub>g), which facilitates faster switching speeds and reduces switching losses, enhancing performance in high-frequency operations.
  • STripFET™ II Power MOSFET Technology: This product is manufactured using ST's proprietary STripFET II technology, which optimizes the device for low on-resistance and minimal gate charge.

Applications

The versatility of the STV160NF03LT4 allows it to be integrated into a variety of applications, including:

  • DC/DC converters and VRMs (Voltage Regulator Modules)
  • High-efficiency switch-mode power supplies (SMPS)
  • Power management for computer and telecommunications
  • Motor drives and inverters
  • Automotive applications and battery management systems

Technical Specifications

  • Drain-source Voltage (V<sub>DSS): 30V
  • Continuous Drain Current (I<sub>D): 160A
  • Power Dissipation (P<sub>D): 300W
  • Operating Temperature Range: -55°C to 175°C

In summary, the STV160NF03LT4 from STMicroelectronics is a high-performance power MOSFET that offers exceptional efficiency, rapid switching, and robustness, making it an ideal component for power-intensive and high-reliability applications.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5297 $60.0049
40+ $2.8967 $115.8680
62+ $2.8067 $174.0154
86+ $2.7154 $233.5244
110+ $2.6253 $288.7830
148+ $2.3539 $348.3772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,800 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess