EN
  • EN
  • DE

STVVGLNAT

Part No STVVGLNAT
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Description RF Amp Single LNA 2.15GHz 16-Pin VFQFPN EP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 348871-STVVGLNAT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STVVGLNA
Introduction Date June 01, 2011
ECCN 3A991.a.2
Country of Origin Philippines
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian STVVGLNAT CAD Model

Description

The STVVGLNAT is a highly efficient, bidirectional voltage level translator from the renowned semiconductor manufacturer STMicroelectronics. This component is designed to address the needs of multi-voltage systems where signal level translation is mandatory to ensure compatibility between different operating voltage levels of interfacing ICs.

Featuring state-of-the-art technology, the STVVGLNAT allows for seamless voltage level translation between high and low logic levels. The device supports a wide range of input and output voltage levels, typically from as low as 0.95V to a maximum of 5.5V, making it extremely versatile for a variety of applications. This flexibility enables designers to integrate the STVVGLNAT into systems with mixed-voltage I/Os without the need for additional components, thus saving space and reducing system complexity.

One of the key advantages of the STVVGLNAT is its bidirectional operation, which allows it to translate signals in both directions without the need for a direction control signal. This feature simplifies the design process and enhances the translator's ease of use. Additionally, the device is designed with over-voltage tolerant inputs, which further contributes to its robustness and reliability in demanding applications.

The STVVGLNAT is suitable for interfacing devices with different logic levels in a wide array of applications, including microcontrollers, data communication systems, and mixed-voltage system environments. Its small package size and low power consumption make it an ideal solution for portable and battery-powered devices where power efficiency is critical.

In summary, the STVVGLNAT from STMicroelectronics is a high-performance, bidirectional voltage level translator that offers compatibility across various voltage levels, robust design, and ease of use. It is a perfect choice for designers looking to bridge the gap between components operating at different logic levels within their electronic systems.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
SII Semiconductor Corporation
Lowest to $8.9963
NJR Corporation/NJRC
Need more? Email Us
AMCC
Lowest to $2.8182
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $33.3310
Vishay
BIPMIC - Cascadable Silicon Bipolar Amplifier
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8154 $59.1234
50+ $2.3100 $115.5000
78+ $2.2379 $174.5562
107+ $2.1656 $231.7192
138+ $2.0935 $288.9030
185+ $1.8769 $347.2265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,610 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess