EN
  • EN
  • DE

STW13N80K5

Part No STW13N80K5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 800V 12A TO-247 / Trans MOSFET N-CH 800V 12A 3-Pin(3+Tab) TO-247 Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series SuperMESH5
Packaging Tube
Channel Type Type N
Technology MOSFET
Drain Source Voltage 800V
Current - Continuous Drain (Id) @ 25°C 12A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 5V @ 100μA
Gate Charge (Qg) (Maximum) @ Vgs 29nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 870pF @ 100V
Vgs (Maximum) ±30V
Power Dissipation (Maximum) 190W (Tc)
Rds On (Maximum) @ Id, Vgs 450 mOhm @ 6A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Manufacturer Package TO-247
Package TO-247-3
Win Source Part Number 795828-STW13N80K5
Popularity Medium
Supply and Demand Status Limited
Family Name STW13N80K5
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian STW13N80K5 CAD Model

Description

STW13N80K5 - High-Efficiency Power MOSFET by STMicroelectronics

The STW13N80K5 is a state-of-the-art power MOSFET designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This device is part of ST's MDmesh™ K5 series, which integrates a vertical structure and a revolutionary charge balance mechanism, offering superior performance in a wide range of applications.

Key Features

  • Voltage Rating: The STW13N80K5 boasts a high voltage rating of 800V, making it suitable for high voltage switching applications.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) of just 0.85 Ω, this MOSFET ensures minimal conduction losses and improved overall efficiency.
  • High Current Capacity: It can handle continuous drain currents up to 11 A, allowing it to drive significant loads without overheating.
  • Zener-Protected Gate: The built-in gate protection zener diode safeguards the device against overvoltage, enhancing its reliability and longevity.

Applications

The STW13N80K5 is designed for a variety of applications, particularly those requiring high efficiency and power density. It is ideal for:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • High-Efficiency DC/DC Converters
  • Welding Equipment
  • Uninterruptible Power Supplies (UPS)

Technical Specifications

Parameter Value Drain-source Voltage (V<sub>DS) 800V Continuous Drain Current (I<sub>D) 11A On-Resistance (R<sub>DS(on)) 0.85 Ω Gate Charge (Q<sub>g) 39 nC

With its robust construction and advanced technology, the STW13N80K5 from STMicroelectronics represents a reliable and efficient solution for designers who are looking to optimize their power management systems. Its high performance, coupled with ST's commitment to quality, makes it an excellent choice for a wide range of electronic designs.

You May Also Be Interested in

Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4357 $54.3570
23+ $4.4601 $102.5823
35+ $4.3207 $151.2245
48+ $4.1813 $200.7024
62+ $4.0419 $250.5978
83+ $3.6238 $300.7754
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 370 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess