The STW18N60DM2 is a state-of-the-art MOSFET engineered by STMicroelectronics, designed to meet the rigorous demands of modern electronic circuits. This high-performance power MOSFET is part of the MDmesh™ DM2 series, which is renowned for its excellent on-resistance and switching performance. The device is particularly well-suited for high-efficiency converters and various power management applications.
Key Features
- High Voltage Capability: The STW18N60DM2 can handle up to 600V, making it an ideal choice for systems that require high voltage operation.
- Low On-Resistance (R<sub>DS(on)): With its low on-resistance, this MOSFET ensures reduced conduction losses, which is critical for improving the efficiency of power conversion systems.
- Fast Switching Speed: The device is designed for fast switching, which is essential for minimizing switching losses in high-frequency power converters.
- Reduced Gate Charge (Q<sub>g): The optimized gate charge allows for lower driving power, which can be particularly beneficial in battery-powered applications.
- 100% Avalanche Tested: This feature guarantees the MOSFET's reliability and robustness in applications where the device may be subjected to high-energy pulses.
Applications
The STW18N60DM2 is versatile and can be used in a wide range of applications, including:
- Switch Mode Power Supplies (SMPS)
- LED Lighting
- High-Efficiency DC/DC Converters
- Motor Control Systems
- Power Management Circuits
Technical Specifications
Parameter
Value
Drain-source Voltage (V<sub>DS)
600V
Continuous Drain Current (I<sub>D)
18A
Power Dissipation (P<sub>D)
190W
Operating Temperature Range
-55°C to +150°C
With its combination of high voltage capability, low on-resistance, and fast switching speed, the STW18N60DM2 from STMicroelectronics is a solid choice for designers looking to enhance the efficiency and reliability of their power management systems.