EN
  • EN
  • DE

STW20NM60N

Part No STW20NM60N
Manufacturer STMicroelectronics
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194842-STW20NM60N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STW20NM60N CAD Model

Description

STW20NM60N - Power MOSFET by STMicroelectronics

The STW20NM60N is a high-performance Power MOSFET brought to you by STMicroelectronics, a leader in semiconductor solutions. This device is part of ST's MDmesh™ series, which is renowned for its excellent on-state resistance (R<sub>DS(on)) and switching performance, making it a perfect choice for high-efficiency power conversion applications.

Constructed with ST's advanced MDmesh technology, the STW20NM60N boasts a breakdown voltage of 600V, ensuring robust performance in high-voltage scenarios. This technology combines with the PowerMESH™ horizontal layout to provide an optimal configuration that minimizes on-state resistance while maximizing the switching speed and thermal performance.

The STW20NM60N is designed to address the stringent demands of modern power supply systems, offering a low gate charge (Q<sub>g) and reduced capacitance. These features translate into lower switching losses, thereby enhancing the overall efficiency of power conversion in applications such as switch-mode power supplies (SMPS), lighting ballasts, welding equipment, and solar inverters.

Key Features:

  • V<sub>DSS: 600V, ensuring safe operation under high voltage conditions.
  • R<sub>DS(on): Low on-state resistance for improved efficiency and thermal performance.
  • Q<sub>g: Low gate charge for faster switching and reduced switching losses.
  • High dv/dt capability: Suitable for fast-switching applications.
  • 100% avalanche tested: Guarantees reliable operation even under extreme conditions.

With its TO-247 package, the STW20NM60N is designed to handle high current and power levels while maintaining a compact footprint. The package is engineered to facilitate easy mounting and heat dissipation, which is critical for maintaining the longevity and reliability of the device.

Whether you are designing an efficient power supply unit or looking to improve the performance of your high-power electronic systems, the STW20NM60N from STMicroelectronics offers the performance, reliability, and efficiency needed to meet your requirements. Its robust design, coupled with cutting-edge technology, makes it an indispensable component in the realm of power electronics.

You May Also Be Interested in

Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
STMicroelectronics
DISCRETE
Lowest to $27.8572
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess