EN
  • EN
  • DE

STW31N65M5

Part No STW31N65M5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 650V 22A TO247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 37 Weeks
Features N-Channel 650 V 22A (Tc) 150W (Tc) Through Hole TO-247-3
Manufacturer STMicroelectronics
Series MDmesh™ V
Package Tube
Operating Temperature Range 150°C (TJ)
Mounting Through Hole
Package TO-247-3
Case / Package TO-247-3
Family Name STW31
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-13122-5, 497-13122-5-ND, -497-13122-5, 497-STW31N65M5
Quantity per package 30
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898518-STW31N65M5
Ultra Librarian 3D Model Ultra Librarian STW31N65M5 CAD Model

Description

STW31N65M5 - N-channel 650 V, 0.079 Ohm typ., 31 A MDmesh™ M5 Power MOSFET in TO-247 package by STMicroelectronics

The STW31N65M5 from STMicroelectronics is an advanced N-channel power MOSFET that is part of the MDmesh™ M5 series, known for its excellent power efficiency and high-performance characteristics. This device is designed to cater to a wide range of applications, particularly those requiring high voltage and high current operation such as power supplies, lighting, welding, and solar inverters.

Key Features:

  • High Voltage Capability: The STW31N65M5 operates at a high voltage of up to 650 V, making it suitable for applications that require a high breakdown voltage.
  • Low On-Resistance: With a typical on-resistance of only 0.079 Ohm, this MOSFET ensures minimal conduction losses and improved overall efficiency.
  • High Current Rating: The device can handle a continuous current of 31 A, which is beneficial for applications that demand a high current carrying capacity.
  • MDmesh™ M5 Technology: The MOSFET utilizes STMicroelectronics' proprietary MDmesh™ M5 technology, which combines the benefits of reduced on-resistance and lower switching losses.
  • TO-247 Package: Encased in a TO-247 package, the STW31N65M5 is designed for easy mounting and heat dissipation, making it ideal for high-power applications.
  • Fast Switching Speed: The device features fast switching capabilities, which reduces switching losses and improves performance in high-frequency circuits.
  • 100% Avalanche Tested: This MOSFET is guaranteed to be avalanche tested, ensuring reliability and robustness under harsh operating conditions.

Applications:

  • Switching power supplies
  • LED lighting solutions
  • Welding equipment
  • Solar inverters
  • High-performance drives
  • Power factor correction circuits

The STW31N65M5 is a testament to STMicroelectronics' commitment to providing power components that offer a balance between high efficiency, reliability, and performance. Whether for industrial or commercial applications, this power MOSFET is a solid choice for designers seeking to optimize their power management solutions.

You May Also Be Interested in

ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4791 $59.1447
41+ $2.8546 $117.0386
63+ $2.7655 $174.2265
87+ $2.6761 $232.8207
112+ $2.5870 $289.7440
150+ $2.3194 $347.9100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess