EN
  • EN
  • DE

STW36NM60ND

Part No STW36NM60ND
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 29A TO247  /  N-Channel 600 V 29A (Tc) 190W (Tc) Through Hole TO-247-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr STMicroelectronics
Series Automotive, AEC-Q101, FDmesh™ II
Package Tube
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 600 V
Current - Continuous Drain (Id) @ 25°C 29A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 110mOhm @ 14.5A, 10V
Vgs(th) (Max) @ Id 5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 80.4 nC @ 10 V
Vgs (Max) ±25V
Input Capacitance (Ciss) (Max) @ Vds 2785 pF @ 50 V
Power Dissipation (Max) 190W (Tc)
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-247-3
Package / Case TO-247-3
Base Product Number STW36
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 497-13888-5,-497-13888-5
Standard Package 30
Win Source Part Number 1097346-STW36NM60ND
Ultra Librarian 3D Model Ultra Librarian STW36NM60ND CAD Model

Description

STW36NM60ND - N-channel 600V - 0.104Ω - 31A MDmesh™ ND Power MOSFET

The STW36NM60ND is a state-of-the-art N-channel Power MOSFET presented by STMicroelectronics, designed using their innovative MDmesh™ ND technology. This high-performance MOSFET is engineered to deliver superior switching performance and high avalanche ruggedness, making it an ideal choice for a wide range of power applications.

With a drain-source voltage (V<sub>DS) of 600V, the STW36NM60ND ensures reliable operation even in high voltage scenarios, while its low on-resistance (R<sub>DS(on)) of only 0.104Ω minimizes conduction losses, enhancing overall efficiency. The device can handle a continuous drain current (I<sub>D) of up to 31A, making it suitable for handling significant power levels.

The MDmesh™ ND technology optimizes the device for reduced gate charge (Q<sub>g), which translates to lower switching losses and improved dynamic performance. This feature, combined with the device's high dv/dt capability and immunity to di/dt-induced voltage transients, ensures that the STW36NM60ND is highly reliable under fast-switching conditions and in complex power management systems.

The STW36NM60ND also offers a 100% avalanche tested design, providing additional reliability for applications that may experience unexpected voltage spikes. Its Zener-protected gate helps to prevent gate oxide stress and ensures a longer operational lifespan for the device.

Designed for ease of integration, the STW36NM60ND comes in a TO-247 long leads package, which provides excellent thermal performance and simplifies PCB mounting. This package is well-suited for high-power applications such as switch mode power supplies (SMPS), lighting applications, welding equipment, and solar inverters.

STMicroelectronics is committed to environmental sustainability, and the STW36NM60ND is no exception. It is compliant with the European Union's RoHS directive, ensuring that it is free from hazardous substances and suitable for use in green applications.

In summary, the STW36NM60ND Power MOSFET from STMicroelectronics offers an optimal blend of high voltage capability, low on-resistance, high current handling, and robust design, making it a top choice for designers looking to improve efficiency and reliability in their power management systems.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5224 $55.2240
20+ $5.1729 $103.4580
31+ $4.9982 $154.9442
44+ $4.6486 $204.5384
56+ $4.4739 $250.5384
70+ $4.2991 $300.9370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess