EN
  • EN
  • DE

STW45N60DM2AG

Part No STW45N60DM2AG
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 34A TO247  /  N-Channel 600 V 34A (Tc) 250W (Tc) Through Hole TO-247-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr STMicroelectronics
Series Automotive, AEC-Q101, MDmesh™ DM2
Package Tube
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 600 V
Current - Continuous Drain (Id) @ 25°C 34A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 93mOhm @ 17A, 10V
Vgs(th) (Max) @ Id 5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 56 nC @ 10 V
Vgs (Max) ±25V
Input Capacitance (Ciss) (Max) @ Vds 2500 pF @ 100 V
Power Dissipation (Max) 250W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-247-3
Package / Case TO-247-3
Base Product Number STW45
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 497-16132-5
Standard Package 30
Win Source Part Number 1012660-STW45N60DM2AG
Ultra Librarian 3D Model Ultra Librarian STW45N60DM2AG CAD Model

Description

STW45N60DM2AG - High-Performance N-Channel Power MOSFET by STMicroelectronics

The STW45N60DM2AG is a state-of-the-art N-Channel MDmesh™ DM2 Power MOSFET designed by STMicroelectronics, a global leader in semiconductor solutions. This device is a perfect choice for a wide range of high-efficiency applications, including switch-mode power supplies (SMPS), lighting, welding, telecom, and automotive systems. It boasts a robust and reliable design that is optimized for high-performance switching applications.

Constructed with STMicroelectronics' advanced MDmesh DM2 technology, the STW45N60DM2AG offers an extremely low on-resistance (R<sub>DS(on)) of just 0.029 Ω, which significantly reduces conduction losses. The device is capable of handling a continuous drain current (I<sub>D) of up to 45 A, making it suitable for high-current applications. Furthermore, it supports a maximum drain-source voltage (V<sub>DSS) of 600 V, providing a wide safety margin for applications with high voltage requirements.

The STW45N60DM2AG also features a fast recovery diode, which is critical for improving the efficiency of hard-switching applications. Its enhanced dv/dt capability ensures reliability under the most demanding operating conditions. The MOSFET's gate charge (Q<sub>g) is optimized to reduce switching losses without compromising on the ease of driving the MOSFET.

With a maximum junction temperature of 150°C, the STW45N60DM2AG is designed to maintain stability and performance even under high-temperature environments. The package is engineered to minimize package resistance and footprint, allowing for more compact and efficient designs. The device is also 100% avalanche tested, guaranteeing robustness and long-term reliability.

Key Features of the STW45N60DM2AG:

  • High voltage rating (V<sub>DSS) of 600 V
  • Low on-resistance (R<sub>DS(on)) of 0.029 Ω
  • High continuous drain current (I<sub>D) of 45 A
  • Advanced MDmesh DM2 technology
  • Fast intrinsic diode with low recovery time
  • Improved dv/dt capability for reliability
  • Optimized gate charge for efficient switching
  • Maximum junction temperature of 150°C
  • 100% avalanche tested for ruggedness

Whether you are designing a new power conversion system or improving an existing one, the STW45N60DM2AG offers an ideal combination of efficiency, reliability, and performance, making it a top choice for engineers and designers seeking high-quality power MOSFETs.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4545 $54.5450
23+ $4.4755 $102.9365
35+ $4.3357 $151.7495
48+ $4.1958 $201.3984
62+ $4.0560 $251.4720
83+ $3.6364 $301.8212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess