EN
  • EN
  • DE

STW56N65M2

Part No STW56N65M2
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 650V 49A TO247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 37 Weeks
Features N-Channel 650 V 49A (Tc) 358W (Tc) Through Hole TO-247-3
Manufacturer STMicroelectronics
Series MDmesh™ M2
Package Tube
Operating Temperature Range 150°C (TJ)
Mounting Through Hole
Package TO-247-3
Case / Package TO-247-3
Family Name STW56
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 30
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898527-STW56N65M2
Ultra Librarian 3D Model Ultra Librarian STW56N65M2 CAD Model

Description

STW56N65M2 - STMicroelectronics

The STW56N65M2 is a high-performance N-channel power MOSFET designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This power MOSFET is part of ST's MDmesh™ M2 series, which is renowned for its excellent energy efficiency and thermal performance. With a drain-source voltage (V<sub>DS) of 650V, it is particularly well-suited for high voltage applications that require a robust and reliable power management solution.

Featuring state-of-the-art MDmesh™ M2 technology, the STW56N65M2 MOSFET offers a very low on-resistance (R<sub>DS(on)) of just 0.036 ohms, which significantly reduces conduction losses and improves overall system efficiency. This low R<sub>DS(on) is complemented by a high threshold voltage (V<sub>th), ensuring low gate drive power and further enhancing the efficiency of the device.

The STW56N65M2 is designed to handle a continuous drain current (I<sub>D) of up to 56A, making it an excellent choice for power-intensive applications. Its high current capability is supported by a robust package design that ensures excellent heat dissipation, maintaining stability and performance even under high load conditions.

This MOSFET also features fast switching characteristics, which are essential for reducing switching losses in high-frequency power conversion systems. Its fast recovery diode is optimized for hard switching applications, such as Power Factor Correction (PFC) circuits, resonant converters, and high-performance switched-mode power supplies (SMPS).

The device is encapsulated in a TO-247 long leads package, which is widely recognized for its high power dissipation capability. This package is not only durable but also easy to mount on a variety of heat sinks, making it a versatile choice for designers.

In summary, the STW56N65M2 from STMicroelectronics is an advanced power MOSFET that combines high voltage capability, low on-resistance, fast switching, and high current handling. It is an ideal component for designers looking to optimize their high-efficiency power conversion systems, whether it be in industrial, consumer, or computing applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.4748 $55.4244
7+ $15.1589 $106.1123
11+ $14.6851 $161.5361
15+ $14.2114 $213.1710
19+ $13.7377 $261.0163
25+ $12.3166 $307.9150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,888 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess