EN
  • EN
  • DE

CD74HCT166

Part No CD74HCT166
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description High-Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1160365-CD74HCT166
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD74HCT166 CAD Model

Description

The CD74HCT166 is an 8-bit shift register from Texas Instruments designed for high-speed interfacing in computing and digital systems. This device is part of the high-speed CMOS logic family and is compatible with most TTL logic families. The CD74HCT166 is optimized for use in applications requiring the serial-to-parallel conversion of data.

Key Features

  • High-Speed Operation: The CD74HCT166 operates at high speeds, ensuring efficient data processing and transfer in time-critical applications.
  • 8-Bit Parallel-Out Storage: This shift register provides an 8-bit storage register for parallel data output, allowing for efficient data handling and manipulation.
  • Serial Data Input: The device accepts serial data input, making it ideal for reducing the number of data lines and simplifying circuit design.
  • Asynchronous Master Reset: An asynchronous master reset input (MR) clears the entire shift register, providing an easy and quick way to reset the system.
  • Multiple Shift/Register Modes: The CD74HCT166 supports various shift and register modes, including hold, shift left, and load parallel, giving designers flexibility in application use.
  • Direct Overriding Clear: A direct clear function allows for immediate resetting of the register's contents, enhancing the control over data flow.
  • Compatibility: The logic level of the CD74HCT166 is compatible with standard TTL logic levels, ensuring easy integration into existing systems.
  • Wide Operating Temperature Range: This device can operate over a wide temperature range, making it suitable for industrial and automotive applications.

Applications

The CD74HCT166 is versatile and can be used in a variety of applications, including:

  • Serial-to-parallel data conversion
  • Data multiplexing
  • Signal processing
  • Instrumentation and control systems
  • Automotive systems
  • Communication systems

With its robust feature set and compatibility with existing technologies, the CD74HCT166 from Texas Instruments is an excellent choice for designers looking to optimize their digital systems for speed and efficiency.

You May Also Be Interested in

California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3486 $50.5470
350+ $0.2861 $100.1350
545+ $0.2771 $151.0195
750+ $0.2682 $201.1500
965+ $0.2593 $250.2245
1,295+ $0.2324 $300.9580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess