Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1463568-STW75N65DM6-4
Manufacturer STMicroelectronics
Package Tube
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 650V
Current - Continuous Drain (Id) @ 25°C 75A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 36mOhm @ 37.5A, 10V
Vgs(th) (Max) @ Id 4.75V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 118 nC @ 10 V
Vgs (Max) ±25V
Input Capacitance (Ciss) (Max) @ Vds 5700 pF @ 100 V
Power Dissipation (Max) 480W (Tc)
Operating Temperature -55°C ~ 150°C (TJ)
Grade -
Mounting Type Through Hole
Supplier Device Package TO-247-4
Package / Case TO-247-4
Ultra Librarian 3D Model Ultra Librarian STW75N65DM6-4 CAD Model

Description

STMicroelectronics' STW75N65DM6-4 MOSFET is a testament to the company's leadership in semiconductor technology, designed for high power applications that require superior efficiency and thermal management. This component is ideal for a variety of high-performance applications, including inverter circuits, switching regulators, and power management solutions. Its exceptional switching performance and low on-resistance facilitate efficient power conversion, thereby reducing heat generation and improving system reliability. Moreover, the STW75N65DM6-4 incorporates advanced package technologies that enhance its thermal characteristics and mechanical robustness, making it suitable for challenging operating environments. With these features, it is well-equipped to meet the demands of cutting-edge electronic systems, offering a reliable, performance-oriented solution for power management challenges.

You May Also Be Interested in

Broadcom Limited
LED Lamp
Need more? Email Us
ECAD model for HLMP-3300
Analog Devices Inc.
Voltage Reference
Lowest to $32.2004
ECAD model for ADR425BR
Analog Devices Inc.
ADI
Lowest to $4.9637
ECAD model for ADBMS6815WCSWZ
Analog Devices Inc.
Voltage Reference
Need more? Email Us
ECAD model for REF02J
Allegro MicroSystems, LLC
Senso HALL EFFECT ANALOG
Need more? Email Us
ECAD model for A1308LLHLT-2-T
Yageo
CAP CER 0.1UF 50V X7R 0603
Lowest to $0.0739
ECAD model for AC0603KPX7R9BB104
Abracon LLC
standard clock oscillato XO 12.2880MHZ HCMOS TTL
Need more? Email Us
ECAD model for ASFL1-12.288MHZ-L-T
TE Connectivity
MINI K HV 12V 20A PCB 1 FORM X
Lowest to $72.7272
ECAD model for V23700-C0001-A408
Texas Instruments
Quad-Channel Wideband RF Transceiver
Lowest to $78.9522
ECAD model for ADRV9024BBCZ

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.7658 $73.5316
4+ $30.1669 $120.6676
6+ $29.2242 $175.3452
8+ $28.2815 $226.2520
11+ $27.3388 $300.7268
14+ $24.5105 $343.1470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 70 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention