Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 7A
Pulsed Collector Current 30A
Collector-emitter saturation voltage(Max) 2.75V @ 15V, 3A
Maximum Power Dissipation 24W
Total Switching Energy(Ets) 55μJ (on), 85μJ (off)
Input Type Standard
Gate Charge 19nC
Turn-on and Turn-off delay time 17ns/72ns
Testing Conditions 390V, 3A, 10 Ohm, 15V
Reverse Recovery Time (trr) 23.5ns
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Win Source Part Number 067666-GF8NC60KD
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GF8NC60KD CAD Model

Description

The GF8NC60KD is a high-performance IGBT (Insulated Gate Bipolar Transistor) developed by STMicroelectronics, a global leader in semiconductor solutions. This IGBT is designed to offer an optimal balance between efficiency and robustness, making it suitable for a wide range of power applications.

Key Features

  • High Voltage Capability: The GF8NC60KD is capable of handling high voltages, which makes it ideal for applications requiring efficient voltage control.
  • Low On-Voltage Drop (VCE(sat)): The device has a low saturation voltage, which reduces on-state power dissipation and improves overall system efficiency.
  • High-Speed Switching: With its fast switching capabilities, the GF8NC60KD can operate at higher frequencies, which is advantageous for power converters and inverters.
  • Co-Packaged Diode: The inclusion of a co-packaged fast recovery diode ensures efficient switching performance and simplifies circuit design.
  • Maximum Junction Temperature: This IGBT can operate at a high junction temperature, providing a higher reliability and longevity under extreme conditions.

Applications

The GF8NC60KD is versatile and can be used in various applications, including:

  • Motor Drives
  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction Circuits
  • Inductive Heating
  • Switched Mode Power Supplies (SMPS)
  • Welding Equipment

Quality and Reliability

STMicroelectronics ensures that the GF8NC60KD meets the highest standards of quality and reliability. The device is subjected to rigorous testing and quality control measures during manufacturing. This attention to detail guarantees that each IGBT delivers consistent performance and durability for industrial and consumer applications.

Environmental Considerations

Committed to environmental stewardship, STMicroelectronics has designed the GF8NC60KD to comply with international standards. The device is RoHS compliant, minimizing the impact on the environment by restricting the use of certain hazardous substances in its construction.

You May Also Be Interested in

Microchip Technology
IGBT 600V 198A 833W TO264
Need more? Email Us
ECAD model for APT65GP60L2DQ2G
IXYS
IGBT PT 1200V 40A TO-263AA
Need more? Email Us
ECAD model for IXGA20N120
Infineon Technologies
IGBT 600V 16A 60W D2PAK
Need more? Email Us
ECAD model for IRG4BC20K-STRRP
Harris Corporation
40A, 600V, RUGGED N-CHANNEL IGBT
Need more? Email Us
ECAD model for HGT1S20N60C3R
IXYS
IGBT 600V 60A 200W TO247AD
Need more? Email Us
ECAD model for IXGH32N60CD1
Harris Corporation
15A, 500V, N-CHANNEL IGBT
Need more? Email Us
ECAD model for HGTP15N50C1
Rohm Semiconductor
IGBT 460V 20A TO-252
Need more? Email Us
ECAD model for RGPR10BM40FHTL
STMicroelectronics
IGBT 600V 20A 60W DPAK
Lowest to $1.1948
ECAD model for STGD10NC60HT4
Harris Corporation
26A, 500V, N-CHANNEL IGBT
Need more? Email Us
ECAD model for HGTG20N50C1D

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention