Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F, Functional Safety (FuSa)
Package Tray
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 36
Program Memory Size 56KB (32K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 35x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number PIC16F18877
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1352835-PIC16F18877-E/PT
Ultra Librarian 3D Model Ultra Librarian PIC16F18877-E/PT CAD Model

Description

Product Overview: PIC16F18877-E/PT

The PIC16F18877-E/PT is a versatile 8-bit microcontroller from Microchip Technology that comes packed with advanced features suitable for a wide range of applications. This microcontroller is part of the PIC16F family, known for its excellent performance, low power consumption, and flexible peripherals.

Key Features:

  • CPU: The device boasts a high-performance RISC CPU with a 49 instruction, 16 stack levels architecture that ensures seamless execution of instructions at a rate of up to 32 MHz.
  • Memory: It comes with 56 KB of Flash program memory, 4 KB of SRAM, and 1024 bytes of EEPROM, providing ample space for complex applications and data storage.
  • I/O Pins: The microcontroller features 36 I/O pins, which are highly configurable to suit a variety of interfacing needs.
  • ADC: It includes a 10-bit Analog-to-Digital Converter with up to 35 channels, allowing for precise analog signal measurements.
  • Communication Peripherals: The PIC16F18877-E/PT supports multiple communication protocols, including I2C, SPI, and EUSART, making it highly versatile for serial communication.
  • Timers: Equipped with multiple timers, it supports a range of timing and counting functions.
  • Complementary Waveform Generator (CWG): This feature allows for the generation of complementary waveforms that can be used in motor control and other applications.
  • Direct Memory Access (DMA): The DMA controller facilitates faster data transfers without CPU intervention, enhancing the microcontroller's performance.
  • Package: It is available in a 44-pin TQFP (Thin Quad Flat Pack) package, ensuring a compact footprint for space-constrained applications.
  • Operating Voltage: The device operates within a range of 1.8V to 5.5V, accommodating various power supply requirements.

Applications:

The PIC16F18877-E/PT is ideal for a broad spectrum of applications, including industrial control systems, automotive applications, consumer electronics, and Internet of Things (IoT) devices. Its robust set of features and peripherals makes it a go-to choice for designers looking for a reliable and flexible microcontroller solution.

You May Also Be Interested in

Microchip Technology
IC MCU 16BIT 16KB FLASH 28SOIC
Lowest to $7.7280
ECAD model for PIC33FJ16GS502-I/SO
Microchip Technology
IC MCU 16BIT 96KB FLASH 64TQFP
Lowest to $43.8698
ECAD model for PIC24FJ96GA006-I/PT
Microchip Technology
Need more? Email Us
ECAD model for PIC24FJ64-I/PT
Microchip Technology
IC MCU 32BIT 512KB FLASH 100TQFP
Lowest to $130.7662
ECAD model for PIC32MX575F512LT-80I/PF
Infineon Technologies
16-Bit Single-Chip Microcontroller
Lowest to $70.0704
ECAD model for SAK-XC161CJ-16F40F
Microchip Technology
Need more? Email Us
ECAD model for PIC24LC256-I/SM
Microchip Technology
IC MCU 32BIT 1MB FLASH 64QFN
Need more? Email Us
ECAD model for PIC32MK1024GPE064-I/MR
Microchip Technology
IC MCU 32BIT 512KB FLASH 100TQFP
Lowest to $17.9284
ECAD model for PIC32MX360F512L-80I/PT
Microchip Technology
Need more? Email Us
ECAD model for PIC25LC256-I/SN

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5796 $50.3756
27+ $3.7576 $101.4552
42+ $3.6402 $152.8884
57+ $3.5228 $200.7996
74+ $3.4054 $251.9996
99+ $3.0531 $302.2569
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,350 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention