Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Type General Purpose
Number of Elements 2
Output Type CMOS, Open-Drain
Voltage - Supply, Single/Dual (±) 1.8V ~ 5.5V
Voltage - Input Offset (Max) 10mV @ 5.5V
Current - Input Bias (Max) 1pA @ 5.5V
Current - Output (Typ) 50mA
Current - Quiescent (Max) 130µA
CMRR, PSRR (Typ) 66dB CMRR, 70dB PSRR
Propagation Delay (Max) 80ns
Hysteresis 5mV
Temperature Range - Operating -40°C ~ 125°C
Package / Case 8-SOIC (0.154", 3.90mm Width)
Mounting Type Surface Mount
Supplier Device Package 8-SOIC
Base Product Number MCP6567
Standard Package 3,300 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852637-MCP6567T-E/SN
Ultra Librarian 3D Model Ultra Librarian MCP6567T-E/SN CAD Model

Description

Microchip Technology MCP6567T-E/SN Operational Amplifier

The MCP6567T-E/SN is a high-performance operational amplifier (op-amp) developed by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This precision op-amp is designed for a wide array of applications, including industrial, automotive, and consumer electronics, where energy efficiency and accuracy are paramount.

Key Features:

  • Supply Voltage: The MCP6567T-E/SN operates at a single supply voltage ranging from 1.8V to 5.5V, making it versatile for various low-power applications.
  • Low Quiescent Current: With a typical quiescent current of just 1 µA, this op-amp is an excellent choice for battery-powered devices and energy-saving applications.
  • Gain Bandwidth Product: It features a gain bandwidth product of 1 MHz, which ensures good frequency response for a multitude of signal processing tasks.
  • Rail-to-Rail Output: The rail-to-rail output swing provides increased dynamic range, which is especially useful in low-voltage operations.
  • Extended Temperature Range: The device is operational over an extended temperature range from -40°C to +125°C, suitable for harsh environments.
  • Package: The MCP6567T-E/SN comes in a space-saving 8-pin SOIC package, which is ideal for compact circuit designs.

Applications:

The MCP6567T-E/SN is adept at handling a myriad of applications, such as:

  • Portable Instrumentation
  • Sensor Interfaces
  • Analog Filters
  • Battery-Powered Systems
  • Power Supply Control

Why Choose MCP6567T-E/SN?

Engineers and designers choose the MCP6567T-E/SN for its low power consumption, high accuracy, and stability across a range of operating conditions. Microchip's commitment to quality ensures that this op-amp will provide reliable performance for critical and power-sensitive applications. With its compact form factor and robust feature set, the MCP6567T-E/SN is an excellent choice for your next precision analog project.

You May Also Be Interested in

Maxim Integrated
Comparator Dual R-R I/O 5.5V 8-Pin SOIC N T/R / IC COMPARATOR R-R 8-SOIC
Lowest to €5.6446
ECAD model for MAX966ESA+T
Microchip Technology
IC COMP 1.6V SNGL P-P W/CS 8MSOP
Need more? Email Us
ECAD model for MCP6543-E/MS
Maxim Integrated
Comparator Dual R-R O/P ±2.75V/5.5V Automotive 8-Pin SOIC N / IC COMPARATOR DUAL 8-SOIC
Need more? Email Us
ECAD model for MAX9022ASA+
Microchip Technology
IC COMP PP I/O QUAD 1.6V 14TSSOP
Lowest to €11.6195
ECAD model for MCP6544-I/ST
Maxim Integrated
Comparator Single R-R O/P 5.5V Automotive 8-Pin SOIC N / IC COMPARATOR BTR 8-SOIC
Lowest to €2.5645
ECAD model for MAX917ESA+
Maxim Integrated
Comparator Dual R-R I/O 5.5V 8-Pin SOT-23 T/R / IC COMPARATOR DUAL SOT23-8
Lowest to €9.5578
ECAD model for MAX9019EKA-T
Maxim Integrated
Comparator Dual 5.5V 8-Pin PDIP N / IC COMPAR HS DUAL 8-DIP
Lowest to €21.6994
ECAD model for MAX907EPA+
Microchip Technology
IC COMP PUSHPLL 1.6V SGL SOT23-5
Lowest to €0.3365
ECAD model for MCP6541T-I/OT
Maxim Integrated
Comparator Single R-R I/P 5.5V 5-Pin SC-70 T/R / IC COMPARATOR R-R SC70-5
Need more? Email Us
ECAD model for MAX9140EXK-T

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.6489
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ €0.9462 €47.3120
120+ €0.7764 €93.1711
185+ €0.7522 €139.1532
250+ €0.7279 €181.9832
325+ €0.7037 €228.6982
435+ €0.6309 €274.4228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,900 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention