Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tape & Reel (TR)
Product Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Peripherals LVD, POR, PWM, WDT
Number of I/O 5
Program Memory Size 1KB (1K x 8)
Program Memory Type FLASH
RAM Size 128 x 8
Supply Voltage - Operating 2.4V ~ 5.5V
Data Converters A/D 5x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ST7FL
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263296-ST7FLITEUS5M6TR
Ultra Librarian 3D Model Ultra Librarian ST7FLITEUS5M6TR CAD Model

Description

ST7FLITEUS5M6TR Microcontroller by STMicroelectronics

The ST7FLITEUS5M6TR is a high-performance, 8-bit microcontroller brought to you by STMicroelectronics, a global leader in semiconductor solutions. This microcontroller is part of the ST7 family, known for their robust architecture and enhanced peripheral set, making them ideal for a wide range of automotive and industrial applications.

At the core of the ST7FLITEUS5M6TR is an 8-bit CPU operating at a maximum frequency of 8 MHz, which provides a good balance between processing power and energy efficiency. This device comes with 1 KB of flash memory, which is well-suited for applications that require a modest amount of code space, and 128 bytes of true EEPROM, offering thousands of write/erase cycles and data retention of 20 years at 55°C. This ensures long-term reliability for applications that need to frequently update stored information.

The microcontroller also features 64 bytes of RAM, which is sufficient for handling small data buffers and variables. The integrated 10-bit analog-to-digital converter (ADC) allows for precise measurement of analog signals, which is essential for sensor interfacing and data acquisition tasks. Additionally, it offers a range of versatile peripherals including a timer, watchdog, and an oscillator with a clock security system.

For communication purposes, the ST7FLITEUS5M6TR is equipped with a synchronous serial communication (SSC) interface, supporting protocols such as SPI and I2C, which are widely used for interfacing with other microcontrollers and peripheral devices.

The microcontroller is designed with power efficiency in mind, featuring multiple low-power modes, including Halt and Active-halt modes, which significantly reduce power consumption when the device is not in active use.

STMicroelectronics has packaged the ST7FLITEUS5M6TR in a SO-20 package, making it compact and suitable for space-constrained applications. This product is also characterized by an extended operating temperature range from -40°C to +85°C, ensuring reliable operation under extreme conditions.

Overall, the ST7FLITEUS5M6TR microcontroller is a cost-effective and flexible solution for developers looking to balance performance with power efficiency in their embedded systems.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
ECAD model for PIC25LC320ISN
Microchip Technology
Need more? Email Us
ECAD model for PIC24LC16B
Microchip Technology
Need more? Email Us
ECAD model for PIC27C256-12I/L
Microchip Technology
IC MCU 16BIT 128KB FLASH 28QFN
Lowest to $12.5325
ECAD model for PIC24HJ128GP502-I/MM
Microchip Technology
Need more? Email Us
ECAD model for PIC25LC256-I/SN
Microchip Technology
IC MCU 32BIT 512KB FLASH 100TQFP
Lowest to $130.7662
ECAD model for PIC32MX575F512LT-80I/PF
Microchip Technology
IC MCU 16BIT 128KB FLASH 64TQFP
Lowest to $4.8750
ECAD model for PIC24HJ128GP206-I/PT
Microchip Technology
IC MCU 32BIT 512KB FLASH 100TQFP
Lowest to $17.9284
ECAD model for PIC32MX360F512L-80I/PT
Microchip Technology
IC MCU 32BIT 1MB FLASH 64QFN
Need more? Email Us
ECAD model for PIC32MK1024GPE064-I/MR

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention