EN
  • EN
  • DE

STW7N105K5

Part No STW7N105K5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 1050V 4A TO247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 37 Weeks
Features N-Channel 1050 V 4A (Tc) 110W (Tc) Through Hole TO-247-3
Manufacturer STMicroelectronics
Series SuperMESH5™
Package Tube
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-247-3
Case / Package TO-247-3
Family Name STW7N105
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number -497-15285-5, 497-15285-5
Quantity per package 30
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898535-STW7N105K5
Ultra Librarian 3D Model Ultra Librarian STW7N105K5 CAD Model

Description

Introducing the STW7N105K5 Power MOSFET by STMicroelectronics

The STW7N105K5 is a state-of-the-art N-channel 1050 V, 7 A Power MOSFET brought to you by STMicroelectronics, a global semiconductor leader known for its cutting-edge technology. This high-voltage MOSFET is part of their MDmesh™ K5 series, which is especially designed for high efficiency in a wide range of applications. The device utilizes ST's innovative MDmesh technology that combines excellent RDS(on) performance with reduced gate charge, making it a perfect choice for high-efficiency solutions.

Constructed with an advanced silicon technology, the STW7N105K5 offers a very low on-state resistance (RDS(on)) of 1.05 Ohm, contributing to its superior efficiency and thermal performance. This makes it an ideal component for switch-mode power supplies (SMPS), lighting applications, adapters, and a wide range of other high-voltage applications that require power conversion and management.

One of the key features of the STW7N105K5 is its high breakdown voltage, which ensures reliable operation even under stressful conditions. This high voltage capability, coupled with its robustness and reliability, makes it suitable for demanding industrial environments where long-term performance is a must.

The MOSFET also comes in a TO-247 long leads package, which is known for its excellent thermal properties. The package ensures efficient heat dissipation, which is crucial for maintaining performance and longevity when operating at high currents or in high-temperature environments.

Moreover, the STW7N105K5 is characterized by a low gate charge (Qg), which minimizes switching losses and enhances the overall performance of the power circuit. Its fast-switching capabilities also contribute to a reduction in energy losses during operation, further boosting the efficiency of the end application.

In summary, the STW7N105K5 from STMicroelectronics is a high-performance Power MOSFET that combines the benefits of low on-state resistance, high breakdown voltage, and fast switching speeds. Its robust package and reliability make it a preferred choice for designers looking to improve the efficiency and thermal management of their power conversion applications.

For detailed specifications and application support, visit the STMicroelectronics website where you can also find data sheets, reference designs, and technical documentation to assist in integrating the STW7N105K5 into your next project.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8960 $52.1280
43+ $2.3762 $102.1766
66+ $2.3019 $151.9254
90+ $2.2277 $200.4930
117+ $2.1534 $251.9478
156+ $1.9307 $301.1892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 530 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess