EN
  • EN
  • DE

STY30NA50

Part No STY30NA50
Manufacturer STMicroelectronics
Catalog FETs - Single
Description N - CHANNEL ENHANCEMENT MODE FAST POWER MOS TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194864-STY30NA50
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STY30NA50 CAD Model

Description

The STY30NA50 is a high-performance N-channel Power MOSFET from STMicroelectronics, designed to deliver efficient power management and conversion with minimal losses. This robust semiconductor device is a perfect choice for a wide range of applications, including switch-mode power supplies (SMPS), high-efficiency converters, and power management solutions.

Key Features

  • High Voltage Capability: With a drain-source voltage (V<sub>DS) of 500V, the STY30NA50 is suitable for high voltage applications, providing a wide safety margin for electrical equipment.
  • Low On-Resistance: The device features a very low on-resistance (R<sub>DS(on)) of 0.085Ω, which enhances its efficiency by reducing conduction losses.
  • High Current Rating: It can handle a continuous drain current (I<sub>D) of 30A, making it capable of powering heavy loads without performance degradation.
  • TO-247 Package: Encased in a TO-247 package, the STY30NA50 offers excellent thermal performance and is easy to mount on a heatsink for superior heat dissipation.
  • Fast Switching Speed: The MOSFET's fast switching characteristics enable high-frequency operation, which is essential for reducing the size of magnetic components and improving overall efficiency.
  • 100% Avalanche Tested: Ensuring reliability and robustness, each device is guaranteed to withstand the stress of high-energy pulses in avalanche and commutation modes.

Applications

The STY30NA50's combination of high voltage capability, low on-resistance, and high current handling makes it an ideal choice for a variety of applications, including:

  • High-efficiency DC/DC converters
  • Switch-mode power supplies (SMPS)
  • Power factor correction circuits
  • Motor control drivers
  • LED lighting solutions

Conclusion

With its robust design and superior electrical characteristics, the STY30NA50 from STMicroelectronics is a reliable and efficient solution for designers looking to enhance power conversion efficiency in their systems. Its industry-standard TO-247 package ensures compatibility with a wide range of applications, making it a versatile component for any power electronics engineer's toolkit.

You May Also Be Interested in

Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess