EN
  • EN
  • DE

T1210-800G-TR

Part No T1210-800G-TR
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC SENS GATE 800V 12A D2PAK / TRIAC Diode 800V 12A(RMS) 126A 3-Pin(2+Tab) D2PAK T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel package
Triac Type Logic - Sensitive Gate
Voltage - Off State 800V
Current - On State (It (RMS)) (Maximum) 12A
Voltage - Gate Trigger (Vgt) (Maximum) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 120A, 126A
Current - Gate Trigger (Igt) (Maximum) 10mA
Current - Hold (Ih) (Maximum) 15mA
Configuration Single
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Package D2PAK
Win Source Part Number 796019-T1210-800G-TR
Popularity Medium
Supply and Demand Status Limited
Family Name T1210-800G
Introduction Date September 01, 2002
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian T1210-800G-TR CAD Model

Description

The T1210-800G-TR is a high-performance Triac from STMicroelectronics, designed to manage AC loads with a current of up to 12A. This semiconductor device is part of the ST's Snubberless™ series, which is well-known for its high commutation performances and robustness. The triac is packaged in a DPAK (TO-252) surface-mount device package, making it suitable for compact designs and automated PCB assembly processes.

Key Features

  • Current Rating: The T1210-800G-TR can handle a continuous RMS on-state current of up to 12A, which is ideal for controlling moderate to high power devices.
  • Voltage Rating: It has an off-state voltage rating of 800V, providing a wide margin for applications with high voltage requirements and ensuring safe operation under surge conditions.
  • Snubberless Technology: This technology allows the triac to be used in applications with high inductive loads without the need for an additional snubber circuit, simplifying design and reducing component count.
  • High Commutation Capability: The device is capable of handling high commutation performances, making it suitable for applications with frequent switching and high electrical noise.
  • Gate Trigger Current: A low gate trigger current (IGT) ensures that the triac can be easily driven by microcontrollers and other low-power gate trigger circuits.
  • Temperature Range: The operating junction temperature range from -40°C to +150°C allows for use in a wide variety of environments and applications.

Applications

The T1210-800G-TR is versatile and can be used in a broad range of applications. It is particularly suited for:

  • Inductive load control such as motors, solenoids, and transformers
  • Home appliances like washing machines, vacuum cleaners, and ovens
  • Lighting systems including dimmers and switching
  • Power tools requiring precise AC power control

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the T1210-800G-TR is no exception. It is manufactured to meet the highest industry standards, ensuring reliable performance and a long operational life for the end products it is used in.

You May Also Be Interested in

STMicroelectronics
TRIAC SENS GATE 600V 6A TO220AB
Lowest to $2.2841
Littelfuse Inc.
TRIAC 600V 12A TO220AB
Lowest to $1.2108
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 6A TO263
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNSTR 600V 25A TO263AB
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 600V 8A TO251
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 600V 6A TO251
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 6A TO220
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9577 $52.6735
130+ $0.7859 $102.1670
200+ $0.7613 $152.2600
275+ $0.7367 $202.5925
355+ $0.7122 $252.8310
470+ $0.6385 $300.0950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,450 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess