EN
  • EN
  • DE

T1635-600G-TR

Part No T1635-600G-TR
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC 600V 168A 3-Pin(2+Tab) D2PAK T/R / TRIAC ALTERNISTOR 600V 16A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Triac Type Alternistor - Snubberless
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 16A
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 160A, 168A
Current - Gate Trigger (Igt) (Max) 35mA
Current - Hold (Ih) (Max) 35mA
Configuration Single
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 031681-T1635-600G-TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name T1635-600
Introduction Date June 29, 1998
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian T1635-600G-TR CAD Model

Description

The T1635-600G-TR is a 600V, 16A bidirectional triac from STMicroelectronics. It is designed for use in a wide range of applications, including motor control, power supplies, lighting control, and industrial automation.

The T1635-600G-TR is a snubberless triac, which means that it does not require external snubber circuits to protect it from switching transients. This makes it a simple and cost-effective solution for many applications.

The T1635-600G-TR is also a high-performance triac, with a low on-state voltage drop and a high gate sensitivity. This makes it ideal for applications where high efficiency and fast switching are required.

Here are some of the key features and benefits of the T1635-600G-TR:

  • 600V rated voltage
  • 16A rated current
  • Bidirectional operation
  • Snubberless design
  • Low on-state voltage drop
  • High gate sensitivity
  • Fast switching
  • Wide operating temperature range (-40°C to +125°C)
  • TO-220 package

The T1635-600G-TR is a versatile and high-performance triac that can be used in a wide range of applications. It is a good choice for designers who are looking for a simple, cost-effective, and reliable solution for their switching needs.

Here are some specific examples of applications where the T1635-600G-TR can be used:

  • AC motor control
  • Lighting control
  • Power supplies
  • Industrial automation
  • White goods
  • HVAC systems
  • Medical equipment
  • Renewable energy systems

If you are looking for a high-quality and reliable triac for your next design, the T1635-600G-TR is a great option to consider.

You May Also Be Interested in

STMicroelectronics
TRIAC INT TRIGGER 600V TO220AB
Lowest to $1.8758
Mitsubishi
LOW POWER USE INSULATED TYPE, PLANAR PASSIVATION TYPE
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 8A TO251
Need more? Email Us
Renesas Electronics America
Triac Medium Power Use / TRIAC 700V 120A 3-Pin(3+Tab) TO-220FN Tube
Lowest to $1.0095
Renesas Electronics America
TRIAC SENS GATE 600V 0.8A TO92-3
Lowest to $0.4204
Mitsubishi
Lowest to $11.6343
Renesas Electronics America
TRIAC SENS GATE 600V 0.8A TO92-3
Need more? Email Us
Renesas Electronics America
Triac Medium Power Use / TRIAC 600V 250A 3-Pin(3+Tab) TO-220FN Tube
Lowest to $22.6623
Littelfuse Inc.
TRIAC 600V 4A TO252
Lowest to $4.7232

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7480 $52.3600
165+ $0.6137 $101.2605
255+ $0.5946 $151.6230
350+ $0.5754 $201.3900
450+ $0.5562 $250.2900
605+ $0.4987 $301.7135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,340 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess