EN
  • EN
  • DE

5962-8852001CA

Part No 5962-8852001CA
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description SN54AC74 DUAL POSITIVE-EDGE-TRIG / Flip Flop Element Bit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 5962-8852001
Standard Package 31 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 546701-5962-8852001CA
Ultra Librarian 3D Model Ultra Librarian 5962-8852001CA CAD Model

Description

The 5962-8852001CA is a high-performance, precision integrated circuit manufactured by Texas Instruments, designed to meet the rigorous standards of the aerospace and defense industries. This component is part of the 5962 series, which is known for its reliability and durability in extreme conditions, making it an ideal choice for critical applications in harsh environments.

Key Features

  • High Precision: The 5962-8852001CA provides accurate and stable performance, which is crucial for applications where precision is key.
  • Rugged Design: With its robust construction, this product is capable of withstanding the severe conditions often encountered in aerospace and defense operations.
  • Extended Temperature Range: This device operates effectively across a wide range of temperatures, ensuring reliability in various operating conditions.
  • Radiation Hardened: It is designed to resist the effects of radiation, making it suitable for space applications where exposure to radiation is a concern.

Applications

The 5962-8852001CA is versatile and can be used in a variety of applications, including but not limited to:

  • Satellite systems
  • Avionics
  • Military equipment
  • Navigation systems
  • Communications infrastructure

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that exceed industry standards for performance and reliability. The 5962-8852001CA is no exception, with its manufacture and testing processes designed to ensure it meets the stringent requirements of the aerospace and defense sectors.

Technical Specifications

The technical specifications of the 5962-8852001CA include:

  • Supply Voltage Range
  • Operating Temperature Range
  • Input Offset Voltage
  • Input Bias Current
  • Output Voltage Swing
  • Power Consumption

For detailed technical data and application support, customers are encouraged to refer to the official Texas Instruments datasheets and product guides.

You May Also Be Interested in

Texas Instruments
IC D-TYPE POS TRG DUAL 14DIP
Lowest to $1.7918
ON Semiconductor
5V ECL 6-Bit D Register | IC FF D-TYPE SNGL 6BIT 28PLCC
Lowest to $5.6449
Diodes Incorporated
IC D-TYPE POS TRG DUAL 48TSSOP
Need more? Email Us
Texas Instruments
HEX/QUADRUPLE D-TYPE FLIP-FLOPS WITH CLEAR
Lowest to $0.3945
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $0.5012
ON Semiconductor
Quad D Flip-Flop with Common Clock and Reset High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 4BIT 16TSSOP
Lowest to $0.1656
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.3172
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.6199
Texas Instruments
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $0.1932

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess