EN
  • EN
  • DE

RS5VE001S-E2

Part No RS5VE001S-E2
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 299167-RS5VE001S-E2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RS5VE001S-E2 CAD Model

Description

The RS5VE001S-E2 is a voltage regulator manufactured by Ricoh. It is a low supply current voltage regulator featuring high input voltage capability, low dropout voltage, and overcurrent protection. It is designed for use in various electronic devices to provide a stable and reliable voltage supply.

Applications

  • Power supply for microcontrollers
  • Power management in portable devices
  • Voltage regulation in consumer electronics
  • Battery-powered equipment
  • Industrial control systems

Features

  • High Input Voltage: Supports a wide range of input voltages.
  • Low Dropout Voltage: Ensures stable output even when the input voltage is close to the output voltage.
  • Low Supply Current: Minimizes power consumption.
  • Overcurrent Protection: Protects the device and the connected circuitry from damage due to excessive current.
  • Small Package: Available in compact packages for space-saving designs.

Benefits

  • Stable Voltage Supply: Provides a consistent and reliable voltage output, crucial for sensitive electronic components.
  • Extended Battery Life: Low supply current contributes to longer battery life in portable devices.
  • Protection Against Damage: Overcurrent protection prevents damage from short circuits or excessive load.
  • Versatile Application: Suitable for a wide range of electronic devices and applications.
  • Compact Design: Small package allows for integration in space-constrained environments.

Additional Details

The RS5VE001S-E2 typically comes in a SOT-23-5 or similar small outline package. The specific input voltage range, output voltage, and other electrical characteristics can vary based on the specific model and datasheet. Always refer to the official Ricoh datasheet for detailed specifications and application guidelines. This regulator is designed for applications where efficiency and stability are important.

You May Also Be Interested in

AMCC
Need more? Email Us
Qualcomm
Lowest to $11.4253
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess