EN
  • EN
  • DE

T1635-800G

Part No T1635-800G
Manufacturer STMicroelectronics
Catalog Triacs
Description 16A TRIACS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1263399-T1635-800G
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T1635-800G CAD Model

Description

The T1635-800G is a high-performance triac manufactured by STMicroelectronics, designed to handle medium power AC switching applications. This device is well-suited for a wide range of AC loads, including home appliances, office equipment, and industrial automation systems. With its robust design and advanced features, the T1635-800G offers an optimal solution for designers looking to improve system reliability and efficiency.

Key Features

  • Current Rating: The T1635-800G is capable of conducting up to 16A of current, making it suitable for handling moderate power loads.
  • Repetitive Peak Off-State Voltage: With an 800V repetitive peak off-state voltage (VDRM/VRRM), this triac can withstand high voltage transients, providing reliable operation in various electrical environments.
  • Gate Trigger Voltage (Vgt): A low gate trigger voltage ensures that the device can be easily driven by microcontrollers or other low-power gate trigger circuits.
  • Snubberless Technology: Incorporating ST's Snubberless™ technology, the T1635-800G is able to suppress dv/dt without the need for additional external components, simplifying design and reducing system costs.
  • High Commutation Capability: This triac offers high dynamic commutation performance, which is essential for inductive load switching where current turn-off can be abrupt.
  • Thermal and Electrical Performance: The T1635-800G is encapsulated in a TO-220AB package that ensures excellent thermal dissipation and electrical insulation.

Applications

The versatility of the T1635-800G allows it to be used in a broad array of applications. It is particularly effective in circuits that require phase control and in applications such as motor control, lighting dimmers, and heating regulation. Its reliability and efficiency also make it a preferred choice for solid-state switches, overvoltage crowbar protection, and AC power control in general.

Quality and Reliability

As with all STMicroelectronics products, the T1635-800G is manufactured to the highest quality standards. It undergoes rigorous testing to ensure performance, durability, and compliance with international safety standards. This commitment to quality ensures that the T1635-800G is a reliable component for designers and manufacturers around the globe.

You May Also Be Interested in

Renesas Electronics America
Triac Medium Power Use / TRIAC 600V 250A 3-Pin(3+Tab) TO-220FN Tube
Lowest to $22.6623
STMicroelectronics
TRIAC INT TRIGGER 600V TO220AB
Lowest to $1.8758
Mitsubishi
TRIAC 600V 80A 3-Pin(3+Tab) TO-220F
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 6A TO263
Need more? Email Us
Renesas Electronics America
TRIAC 600V 16A
Lowest to $2.3539
Renesas Electronics America
Need more? Email Us
Mitsubishi
Need more? Email Us
Renesas Electronics America
Triac Low Power Use / TRIAC 600V 2A(RMS) 10A 3-Pin(3+Tab) TO-220F
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9390 $61.0350
150+ $0.7704 $115.5600
235+ $0.7461 $175.3335
320+ $0.7219 $231.0080
415+ $0.6988 $290.0020
555+ $0.6260 $347.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess