EN
  • EN
  • DE

T1635T-6I

Part No T1635T-6I
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC ALTERNISTOR 600V TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Triac Type Alternistor - Snubberless
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 16A
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 120A, 126A
Current - Gate Trigger (Igt) (Max) 35mA
Current - Hold (Ih) (Max) 40mA
Configuration Single
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 054338-T1635T-6I
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian T1635T-6I CAD Model

Description

The STMicroelectronics T1635T-6I is a high-performance Triac designed to manage AC loads in a variety of applications. This state-of-the-art semiconductor device is capable of switching on and off currents up to 16A, with a maximum voltage of 600V, making it an excellent choice for a wide range of AC power control applications.

Key Features

  • Current Capability: The T1635T-6I can handle continuous on-state currents up to 16A, making it suitable for controlling medium to high-power devices.
  • High Voltage Rating: With a peak off-state voltage of 600V, this Triac can be used in circuits with high voltage requirements without the risk of breakdown.
  • Snubberless Technology: This device incorporates ST’s Snubberless technology, which enhances the capability to manage sharp voltage transients and dV/dt, ensuring reliable operation under varying conditions.
  • High Commutation Performance: The T1635T-6I is designed to withstand high commutation performances, making it suitable for applications with frequent switching and high dynamic stress.
  • Gate Trigger Current: It has a specified gate trigger current (IGT) that ensures low gate-drive requirements, which can be a significant advantage in power-sensitive designs.

Applications

The T1635T-6I Triac from STMicroelectronics is versatile and can be implemented in various applications such as:

  • Home appliances (like washing machines, dishwashers, and refrigerators)
  • Lighting systems (including dimmers and switches)
  • Motor control circuits (for fans, blowers, and other motor-driven equipment)
  • Heating systems (such as electric heaters and thermostats)
  • Power tools and other controlled AC power applications

Package and Quality

The T1635T-6I is packaged in a TO-220AB insulated package, which provides optimal thermal transfer and insulation, ensuring safe and reliable operation. Additionally, STMicroelectronics is committed to high-quality standards, and this product complies with international certifications and environmental standards, such as RoHS and REACH.

You May Also Be Interested in

Renesas Electronics America
Triac Medium Power Use / TRIAC 600V 250A 3-Pin(3+Tab) TO-220FN Tube
Lowest to $22.6623
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 8A TO252
Lowest to $2.3731
Mitsubishi
TRIAC 600V 80A 3-Pin(3+Tab) TO-220F
Need more? Email Us
Renesas Electronics America
Triac Medium Power Use / TRIAC 700V 120A 3-Pin(3+Tab) TO-220FN Tube
Lowest to $1.0095
Mitsubishi
TRIAC 400V 30A 3-Pin(3+Tab) TO-220FN
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Triac Medium Power Use / TRIAC 600V 200A 3-Pin(3+Tab) TO-220
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO252
Lowest to $4.7232
Renesas Electronics America
Triac Medium Power Use / TRIAC Diode 600V 5A(RMS) 50A 3-Pin(3+Tab) TO-220FN Tube
Lowest to $12.8690

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7640 $53.4800
160+ $0.6269 $100.3040
250+ $0.6073 $151.8250
345+ $0.5877 $202.7565
445+ $0.5681 $252.8045
590+ $0.5093 $300.4870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,875 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess