EN
  • EN
  • DE

LTC3720EGN

Part No LTC3720EGN
Manufacturer Linear Technology
Description Single Phase VRM8.5 Current Mode Step-Down Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208850-LTC3720EGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3720EGN CAD Model

Description

Linear Technology LTC3720EGN High-Efficiency DC/DC Controller

The LTC3720EGN is a versatile and high-performance DC/DC controller designed by Linear Technology, now part of Analog Devices, tailored for efficient power conversion in a variety of applications. This controller is specifically engineered to drive N-channel MOSFETs in a synchronous rectified buck topology, optimizing power efficiency and thermal performance.

With an operating voltage range from 4V to 36V, the LTC3720EGN can accommodate a wide array of supply voltages, making it suitable for diverse applications, from automotive systems to industrial power supplies and portable electronics. This flexibility ensures that the LTC3720EGN can be integrated into numerous designs without the need for significant modifications to the existing power infrastructure.

The LTC3720EGN boasts a powerful 1.1Ω onboard gate driver, which delivers robust gate drive capability for the MOSFETs. This feature enables the controller to handle high current applications with ease while maintaining high efficiency. The device operates at a selectable fixed frequency between 100kHz and 600kHz or can be synchronized to an external clock, providing design flexibility and allowing for optimization of efficiency, component size, and noise characteristics.

Featuring a current mode control architecture, the LTC3720EGN provides excellent line and load regulation, as well as fast transient response. This is essential for maintaining stable output voltage in the face of varying input voltages and output loads. Additionally, the LTC3720EGN offers a range of protection features including overcurrent protection, overvoltage protection, and thermal shutdown, ensuring reliable operation under adverse conditions.

The LTC3720EGN is housed in a compact 24-lead SSOP package, which minimizes the footprint on the PCB and is advantageous for space-constrained applications. Its thermally efficient design aids in maintaining optimal performance by reducing the risk of overheating.

In summary, the LTC3720EGN from Linear Technology is a highly efficient, flexible, and reliable DC/DC controller that is well-suited for a wide range of power conversion applications. Its robust feature set and compact design make it an excellent choice for designers looking to optimize power systems for performance and size.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3705 $61.1870
33+ $3.5863 $118.3479
50+ $3.4742 $173.7100
69+ $3.3622 $231.9918
89+ $3.2502 $289.2678
119+ $2.9141 $346.7779
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess