EN
  • EN
  • DE

LTC3728EUH#PBF

Part No LTC3728EUH#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Dual-OUT Step Down 590kHz Automotive 32-Pin QFN EP Tube / IC REG CTRLR BUCK 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 3.5 V to 30 V
Frequency - Switching 260kHz to 550kHz
Duty Cycle (Max) 99.4%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-QFN (5x5)
Win Source Part Number 072588-LTC3728EUH#PBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LTC3728
Introduction Date May 25, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3728EUH#PBF CAD Model

Description

LTC3728EUH#PBF - High Performance Dual Step-Down Switching Regulator Controller

The LTC3728EUH#PBF is a sophisticated dual step-down switching regulator controller from Linear Technology designed to manage power supplies in a wide range of electronic applications. This high-performance integrated circuit offers precision voltage regulation, and it is housed in a compact QFN-32 package, making it suitable for space-constrained applications.

Key Features:

  • Wide Input Voltage Range: The device can operate with an input voltage range from 4V to 36V, making it versatile for various systems including automotive, industrial, and telecommunications.
  • Dual Output Channels: It features two independent output channels that can provide two separate regulated voltages, which is essential for powering different components with different voltage requirements.
  • High Efficiency: The LTC3728EUH#PBF utilizes a constant-frequency, current mode architecture, which provides excellent line and load transient response and ensures high efficiency across a wide range of load conditions.
  • Adjustable Switching Frequency: The switching frequency is programmable from 250kHz to 750kHz, or it can be synchronized to an external clock, giving designers flexibility in optimizing the trade-off between efficiency and component size.
  • Integrated Features: It includes features such as soft-start capability, overcurrent protection, and a power good signal, which enhance the reliability and functionality of the end application.

Applications:

The LTC3728EUH#PBF is ideal for a variety of applications where dual outputs and high efficiency are required. These applications include:

  • Point of Load (POL) Power Supplies
  • Telecom and Networking Equipment
  • Industrial Control Systems
  • Automotive Power Systems
  • Portable and Battery-Powered Devices

Conclusion:

With its robust feature set and flexible design options, the LTC3728EUH#PBF from Linear Technology is a powerful solution for designers looking to create efficient, reliable, and compact power supply systems. Its dual-channel capability and high-performance specifications make it an excellent choice for a wide array of demanding applications.

You May Also Be Interested in

Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.1234 $72.3702
6+ $19.7936 $118.7616
8+ $19.1750 $153.4000
11+ $18.5565 $204.1215
14+ $17.9379 $251.1306
19+ $16.0823 $305.5637
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess