EN
  • EN
  • DE

T2535T-8G-TR

Part No T2535T-8G-TR
Manufacturer STMicroelectronics
Catalog Triacs
Description 25 A - 800 V - T-SERIES TRIAC IN / TRIAC Standard 800 V 25 A Surface Mount D²PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - TRIACs
Mfr STMicroelectronics
Series ECOPACK®2
Package Tape & Reel
Triac Type Standard
Voltage - Off State 800 V
Current - On State (It (RMS) ) (Max) 25 A
Voltage - Gate Trigger (Vgt) (Max) 1 V
Current - Non Rep. Surge 50, 60Hz (Itsm) 200A, 210A
Current - Gate Trigger (Igt) (Max) 35 mA
Current - Hold (Ih) (Max) 35 mA
Configuration Single
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case TO-263-3, D²Pak (2 Leads + Tab) , TO-263AB
Supplier Device Package D2PAK
Base Product Number T2535
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 1339126-T2535T-8G-TR
Ultra Librarian 3D Model Ultra Librarian T2535T-8G-TR CAD Model

Description

The T2535T-8G-TR is a high-performance triac manufactured by STMicroelectronics, a leader in semiconductor solutions. This triac is designed to control AC loads for a range of applications, offering a seamless and efficient way to manage the power to electrical devices. With its advanced features and robust design, the T2535T-8G-TR is an ideal choice for designers looking for reliable and versatile AC power control.

Key Features

  • Current Rating: The T2535T-8G-TR has a maximum RMS on-state current (IT(RMS)) of 25A, making it suitable for handling significant power loads.
  • Repetitive Peak Off-State Voltage: With a VDRM/VRRM of 800V, this triac can withstand high peak voltages, ensuring durability and reliability in various operating conditions.
  • Gate Trigger Voltage: A low gate trigger voltage (VGT) allows for easy triggering of the device, providing precise control over the connected AC load.
  • Snubberless Technology: The T2535T-8G-TR incorporates ST's Snubberless™ technology, which enhances the commutation capability and minimizes the need for external snubber circuits.
  • Package: Housed in a D2PAK package, this triac is designed for compactness and efficient heat dissipation, making it suitable for high-density PCB layouts.
  • Temperature Range: It operates within a junction temperature range of -40°C to +125°C, ensuring stable performance across a wide range of environmental conditions.

Applications

The T2535T-8G-TR is versatile and can be used in various applications, including:

  • AC motor control
  • Lighting dimmer circuits
  • Heating regulation systems
  • Inductive load control
  • Home appliances

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The T2535T-8G-TR is no exception and is built to meet stringent quality standards, ensuring long-term reliability and performance for your critical applications.

Overall, the T2535T-8G-TR triac from STMicroelectronics stands out as a powerful and reliable solution for AC power control. Its robust features, coupled with ST's reputation for quality, make it an excellent choice for designers and engineers looking to optimize their power control systems.

You May Also Be Interested in

Littelfuse Inc.
TRIAC ALTERNSTR 600V 25A TO263AB
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 6A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNSTR 400V 25A TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 400V 0.8A TO92
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 8A TO263
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 6A TO251
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 6A TO220AB
Lowest to $2.2841

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6311 $50.4880
195+ $0.5178 $100.9710
300+ $0.5017 $150.5100
415+ $0.4855 $201.4825
535+ $0.4693 $251.0755
715+ $0.4208 $300.8720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,190 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess