EN
  • EN
  • DE

PIC18F25J50-I/ML

Part No PIC18F25J50-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 43 Weeks
Features PIC series Microcontroller IC 8-Bit 48MHz 32KB (16K x 16) FLASH 28-QFN (6x6)
Manufacturer Microchip Technology
Series PIC® XLP™ 18J
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 16
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
Supply Voltage 2.15V ~ 3.6V
Data Converters A/D 10x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-VQFN Exposed Pad
Case / Package 28-QFN (6x6)
Family Name PIC18F25J50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 61
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889642-PIC18F25J50-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC18F25J50-I/ML CAD Model

Description

Microchip Technology PIC18F25J50-I/ML Microcontroller

The PIC18F25J50-I/ML from Microchip Technology is a high-performance microcontroller that combines the efficiency of Microchip's PIC18 architecture with the versatility of Flash programmable memory. This compact, yet powerful, 28-pin device is designed to cater to a wide range of applications, from consumer electronics to industrial control systems.

At the heart of the PIC18F25J50-I/ML lies a robust CPU with a maximum speed of 48 MHz, providing ample processing power for complex tasks. The microcontroller features 32KB of Flash memory, which allows for flexible and secure program storage, and 2KB of RAM, ensuring smooth operation and data management.

One of the standout features of this microcontroller is its full-speed USB 2.0 compliant interface, which allows for easy connectivity with computers and other USB devices. This makes the PIC18F25J50-I/ML an ideal choice for USB-based applications that require a reliable and fast data transfer.

In addition to its USB capabilities, the microcontroller offers a range of peripherals that enhance its functionality. These include an 8-channel 10-bit Analog-to-Digital Converter (ADC), which enables the device to interface with analog sensors and convert their readings to digital values. It also has multiple communication interfaces, such as SPI, I2C, and UART, which allow for versatile communications with other devices.

The PIC18F25J50-I/ML operates over an extended temperature range, ensuring reliability under varying environmental conditions. Its power management features include power-saving modes such as sleep and idle, which help to reduce power consumption and extend battery life in portable applications.

Engineered for flexibility, this microcontroller supports in-circuit serial programming (ICSP) and in-circuit debugging (ICD), which simplifies development and debugging processes. With these features, developers can program and fine-tune the device while it is embedded in the actual system.

Overall, the PIC18F25J50-I/ML is a versatile and reliable microcontroller choice for designers looking to incorporate advanced features, USB connectivity, and robust performance into their embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3041 $51.1287
17+ $5.9931 $101.8827
26+ $5.8058 $150.9508
36+ $5.6186 $202.2696
47+ $5.4313 $255.2711
62+ $4.8694 $301.9028
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess