EN
  • EN
  • DE

T410-600T

Part No T410-600T
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC Diode 600V 4A(RMS) 31A 3-Pin(3+Tab) TO-220AB Tube / TRIAC SENS GATE 600V 4A TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Triac Type Logic - Sensitive Gate
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 4A
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 30A, 31A
Current - Gate Trigger (Igt) (Max) 10mA
Current - Hold (Ih) (Max) 15mA
Configuration Single
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 093661-T410-600T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name T410-600T
Introduction Date August 21, 1995
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian T410-600T CAD Model

Description

STMicroelectronics T410-600T Triac

The T410-600T is a high-performance Triac manufactured by STMicroelectronics, designed to manage AC loads with a current of up to 4 A. This semiconductor device is a member of ST's Snubberless™ high-temperature series, which is well-suited for a wide range of applications that require reliable operation under varying environmental conditions.

Key Features

  • Current Rating: The T410-600T is capable of handling up to 4 A RMS of continuous on-state current, making it suitable for moderate power applications.
  • Repetitive Peak Off-state Voltage (VDRM/VRRM): With a peak off-state voltage of 600 V, this Triac can be used in circuits with high voltage requirements, providing a good margin for safety and reliability.
  • Gate Trigger Voltage (VGT): A low gate trigger voltage ensures that the device can be easily controlled by a microcontroller or another low-power gate signal source.
  • Snubberless Technology: The Snubberless™ design allows the Triac to be used in applications without additional snubber circuitry, simplifying design and reducing component count.
  • High Junction Temperature: The T410-600T can operate at junction temperatures up to 150°C, ensuring stable performance even under high-temperature conditions.
  • Package: Housed in a TO-220AB package, the T410-600T is easy to mount on a heat sink for improved thermal management.

Applications

The versatility of the T410-600T Triac makes it an ideal choice for a variety of AC power control applications. These include:

  • Motor control circuits
  • Lighting dimmer systems
  • Heating regulation systems
  • AC phase control applications
  • Static relays
  • Home appliances and automation systems

The T410-600T from STMicroelectronics is a robust and reliable component that can enhance the performance and efficiency of your electronic designs. Its high-temperature capability and Snubberless™ technology make it a smart choice for engineers looking for a Triac that combines functionality with ease of use.

You May Also Be Interested in

Littelfuse Inc.
ALTNSTR 600V 25A 80-80-80 MA TO2 / TRIAC Alternistor - Snubberless 600 V 25 A Through Hole TO-220AB
Lowest to $2.8345
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 10A TO220AB
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
Sensitive Triacs (0.8A to 8A) | TRIAC SENS GATE 400V 8A TO220
Need more? Email Us
Littelfuse Inc.
STANDARD TRIAC 800V 40A TO218 IS / TRIAC Standard 800 V 40 A Through Hole
Lowest to $12.5259
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO251 / TRIAC Standard 600 V 4 A Through Hole TO-251 (V-Pak/I-Pak)
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 16A TO220 / TRIAC Alternistor - Snubberless 600 V 16 A Through Hole TO-220AB
Lowest to $2.2319

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0599 $52.9950
115+ $0.8697 $100.0155
180+ $0.8425 $151.6500
250+ $0.8153 $203.8250
320+ $0.7882 $252.2240
425+ $0.7066 $300.3050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess