EN
  • EN
  • DE

T74LS175BI

Part No T74LS175BI
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1025810-T74LS175BI
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian T74LS175BI CAD Model

Description

STMicroelectronics T74LS175BI Quad D-Type Flip-Flop

The T74LS175BI from STMicroelectronics is a high-performance integrated circuit designed for use in a wide range of digital applications. This quad D-type flip-flop is part of the 74LS series, renowned for its low power consumption and high speed. The device features four edge-triggered flip-flops, each with individual clear and set inputs for added flexibility in control.

Key Features:

  • Logic Type: Quad D-Type Flip-Flop with clear
  • Operating Voltage: Typically 5V, which is standard for TTL devices, ensuring compatibility with a range of TTL logic families.
  • Output Current: Capable of sinking or sourcing up to 8 mA, providing robust drive capabilities.
  • Propagation Delay Time: Fast propagation delay, minimizing the time from clock to output response.
  • Package / Case: The device comes in a standard DIP (Dual In-line Package), which is ideal for through-hole mounting on printed circuit boards.
  • Operating Temperature Range: Industrial grade with a wide temperature range for reliable operation in harsh environments.

Applications:

The T74LS175BI is suitable for a variety of digital applications, including:

  • Shift registers
  • Data storage
  • Pattern generators
  • Control systems

Quality and Reliability:

STMicroelectronics is committed to delivering high-quality products. The T74LS175BI is manufactured to stringent standards, ensuring high reliability and performance consistency. The industrial temperature rating further guarantees operation in extreme conditions, making it a reliable choice for mission-critical systems.

Conclusion:

The T74LS175BI from STMicroelectronics is an essential component for designers who require a reliable and high-speed quad D-type flip-flop. With its robust features and wide operating temperature range, it stands out as a versatile choice for a multitude of digital logic applications. Whether you are working on storage systems, timing circuits, or control interfaces, the T74LS175BI is designed to meet your needs with precision and efficiency.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Lucent
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Kemet
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess